EN
  • EN
  • DE

CPH3314

Part No CPH3314
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Description Trans MOSFET P-CH Si 30V 1.6A 3-Pin Case CPH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243249-CPH3314
Popularity Low
Supply and Demand Status Sufficient
Family Name CPH3314
Introduction Date January 15, 2001
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CPH3314 CAD Model

Description

The ON Semiconductor CPH3314 is a high-performance, N-Channel MOSFET designed for power management applications. With its advanced technology and robust design, this MOSFET is engineered to deliver efficient power conversion with minimal losses, making it an ideal choice for a wide range of electronic devices.

Key Features:

  • Low On-Resistance: The CPH3314 features a low on-resistance, which translates to reduced conduction losses and improved power efficiency in applications.
  • High-Speed Switching: Engineered for high-speed switching, this MOSFET is suitable for fast switching applications, ensuring minimal delay in power regulation circuits.
  • Low Gate Charge: With a low gate charge, the CPH3314 facilitates faster switching speeds and reduces power dissipation during the switching cycle.
  • High Continuous Drain Current: It offers a high continuous drain current, allowing it to handle higher loads without compromising on performance.
  • Enhanced Thermal Performance: The device is designed with an advanced thermal management system to effectively dissipate heat, ensuring reliability even under high-temperature operating conditions.

Applications:

  • Power Supply Regulation
  • DC/DC Converters
  • Motor Drives
  • Battery Management Systems
  • Load Switching

The CPH3314 is housed in a compact package that is optimized for minimal footprint and easy integration into a variety of circuits. Its robustness and reliability are backed by ON Semiconductor's commitment to quality, making it a preferred choice for designers looking to enhance the performance and efficiency of their power management solutions.

Whether you're designing for consumer electronics, automotive systems, or industrial applications, the ON Semiconductor CPH3314 N-Channel MOSFET is a powerful component that offers the performance and durability needed to meet the demands of modern electronic designs.

You May Also Be Interested in

KEC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0651 $81.1953
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8200 $249.8400
15+ $20.1259 $301.8885
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess