EN
  • EN
  • DE

CPH3322-TL-E

Part No CPH3322-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description PCH 4V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 95758-CPH3322-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH3322-TL-E CAD Model

Description

ON Semiconductor CPH3322-TL-E MOSFET

The ON Semiconductor CPH3322-TL-E is a high-performance P-Channel MOSFET that offers a compact and efficient solution for a wide range of power management applications. This device is designed to deliver low on-resistance and high switching performance, making it an ideal choice for power switching circuits, load switch applications, and power management tasks in portable and battery-powered devices.

Key Features:

  • Low On-Resistance: The CPH3322-TL-E boasts a low on-resistance, which minimizes power losses and improves overall efficiency in applications. This feature is particularly beneficial when dealing with high current loads.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET can handle high-speed operations, reducing switching losses and enabling better performance in high-frequency applications.
  • Compact SMT Package: The device comes in a small CPH-3 package, which is suitable for surface-mount technology (SMT). This compact packaging allows for a smaller footprint on PCBs and is advantageous for space-constrained designs.
  • Low Threshold Voltage: A low gate threshold voltage ensures that the MOSFET can be driven at lower voltages, making it compatible with low-voltage logic levels and suitable for use in low-voltage applications.
  • High Power Dissipation: The CPH3322-TL-E is capable of dissipating high amounts of power, contributing to its robustness and reliability in demanding situations.

Applications:

The versatility of the CPH3322-TL-E MOSFET makes it a perfect fit for various applications, including:

  • Power supply circuits
  • DC/DC converters
  • Battery management systems
  • Load switches
  • Portable electronic devices
  • Motor control circuits

With its combination of low on-resistance, high-speed switching, and compact packaging, the ON Semiconductor CPH3322-TL-E is a reliable and efficient solution for designers looking to optimize their power management systems. Whether you are working on consumer electronics, automotive applications, or industrial systems, this MOSFET can help you achieve higher performance and energy efficiency in your designs.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3643 $59.1075
60+ $1.9392 $116.3520
93+ $1.8792 $174.7656
128+ $1.8180 $232.7040
165+ $1.7579 $290.0535
220+ $1.5766 $346.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess