EN
  • EN
  • DE

CPH3327-TL-E

Part No CPH3327-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 100V 600MA 3CPH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 600mA (Ta)
Rds On (Max) @ Id, Vgs 1.45Ohm @ 300mA, 10V
Gate Charge (Qg) (Max) @ Vgs 7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds 245 pF @ 20 V
Power Dissipation (Max) 1W (Ta)
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 3-CPH
Package / Case SC-96
Standard Package 3,000 pcs
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 867114-CPH3327-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH3327-TL-E CAD Model

Description

ON Semiconductor CPH3327-TL-E Product Overview

The ON Semiconductor CPH3327-TL-E is a high-performance MOSFET designed to deliver efficiency and reliability for a wide range of applications. This device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that meet the rigorous demands of modern electronic designs.

Key Features

  • Low On-Resistance: The CPH3327-TL-E boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in circuit operation.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET minimizes switching losses, making it ideal for power management and conversion systems.
  • Compact Design: Housed in a small, leadless package, the CPH3327-TL-E saves valuable board space without sacrificing performance, making it suitable for compact electronic assemblies.
  • Low Threshold Voltage: The device operates at a low gate threshold voltage, ensuring easy drive and compatibility with low-voltage logic levels.
  • Robust Thermal Performance: With its excellent thermal characteristics, the CPH3327-TL-E is capable of handling high levels of power without overheating, ensuring long-term reliability.

Applications

The versatile nature of the CPH3327-TL-E allows it to be used in various applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor drive controllers
  • LED lighting systems
  • Computing and server systems
  • Telecommunication equipment

Quality and Environmental Compliance

ON Semiconductor is dedicated to not only delivering high-quality products but also to ensuring that their products meet environmental standards. The CPH3327-TL-E is compliant with RoHS directives, which means it is free from hazardous substances, making it a responsible choice for manufacturers concerned about environmental impacts.

Conclusion

The CPH3327-TL-E from ON Semiconductor is a robust and efficient solution for designers looking to optimize their power management systems. With its low on-resistance, high-speed switching capabilities, compact form factor, and excellent thermal performance, this MOSFET stands out as a smart choice for a multitude of electronic applications.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5341 $58.2843
56+ $2.0802 $116.4912
87+ $2.0143 $175.2441
119+ $1.9496 $232.0024
154+ $1.8850 $290.2900
206+ $1.6898 $348.0988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess