The ON Semiconductor CPH3408-TL is a high-performance P-Channel MOSFET designed to deliver efficient power management and conversion in a compact package. Ideal for a wide range of applications, from consumer electronics to industrial systems, the CPH3408-TL combines low on-resistance with a high switching speed, making it an excellent choice for power switching applications.
Key Features:
- Device Type: P-Channel MOSFET
- Configuration: Single
- Drain-Source Voltage (VDS): -30V
- Continuous Drain Current (ID): -6A
- Power Dissipation (PD): 1.25W
- On-Resistance (RDS(on)): 45mΩ at VGS = -10V
- Total Gate Charge (Qg): 8.5nC
- Package: CPH3
- Mounting Style: Surface Mount
- Operating Temperature Range: -55°C to +150°C
Applications:
- Power Management
- DC/DC Converters
- Battery Management Systems
- Load Switch
- Portable Devices
- Motor Drive Controls
The CPH3408-TL is designed with an advanced trench technology that ensures low on-resistance and minimal gate charge, which translates to reduced conduction and switching losses. This makes the device particularly suitable for applications where efficiency is paramount. Additionally, its -30V drain-source breakdown voltage and -6A continuous drain current capability provide ample headroom for most low to medium power applications.
ON Semiconductor's commitment to quality and reliability is evident in the CPH3408-TL's robust thermal performance and durability across a wide operating temperature range. It is packaged in a CPH3 format, which is optimized for surface mounting, thereby saving valuable board space while providing excellent thermal contact.
Whether you're designing power supplies, motor controls, or portable electronics, the CPH3408-TL P-Channel MOSFET from ON Semiconductor is an excellent choice to enhance efficiency, reduce footprint, and ensure reliable operation in your electronic circuits.