The CPH3409-TL from ON Semiconductor is a state-of-the-art N-Channel MOSFET that is designed to provide efficient power management and switching capabilities for a wide range of electronic applications. This high-performance transistor is part of ON Semiconductor's extensive portfolio of semiconductor components known for their reliability and innovation.
Key Features
- Low On-Resistance: The CPH3409-TL boasts an exceptionally low on-resistance, which minimizes power loss and improves overall efficiency during operation.
- High-Speed Switching: Engineered for high-speed switching, this MOSFET is ideal for applications requiring rapid on-off cycles, contributing to better performance and reduced energy consumption.
- Compact CPH Package: Encased in a compact CPH package, the CPH3409-TL is optimized for space-constrained applications, enabling designers to save board space without compromising on power or performance.
- High Drain-Source Voltage: With a high drain-source voltage (VDS), it can handle the demands of various circuits, making it a versatile choice for diverse electronic designs.
Applications
The CPH3409-TL's versatility makes it suitable for an array of applications, including:
- Power Management Systems
- DC/DC Converters
- Load Switches
- Battery Management
- Motor Control Circuits
Technical Specifications
| Parameter |
Value |
| Package |
CPH |
| Configuration |
Single |
| Channel Type |
N-Channel |
| Drain-Source Breakdown Voltage |
30 V |
| Continuous Drain Current |
6 A |
| Power Dissipation |
1.5 W |
| RDS(on) |
28 mΩ |
The CPH3409-TL is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance the performance and efficiency of electronic systems. Its robust design and impressive electrical characteristics make it a go-to component for engineers and designers looking to optimize their power management strategies.