ON Semiconductor CPH3410-TL Product Overview
The ON Semiconductor CPH3410-TL is a state-of-the-art P-Channel MOSFET designed for high-efficiency power management applications. This compact and robust semiconductor device is engineered to deliver optimal performance in a wide range of electronic circuits, offering designers a versatile component for their power regulation needs.
Key Features
- Low On-Resistance: The CPH3410-TL boasts an impressively low on-resistance, which minimizes power loss and improves overall efficiency in circuit operation.
- High-Speed Switching: With its ability to switch at high speeds, this MOSFET is ideal for applications that require fast transition times, such as switching regulators and power amplifiers.
- Reduced Threshold Voltage: A lower gate threshold voltage ensures that the device can be driven at lower voltages, making it suitable for low-voltage applications and contributing to power savings.
- Compact Design: The MOSFET comes in a small, leadless package that is perfect for space-constrained applications, without compromising on power handling capabilities.
Applications
The versatility of the CPH3410-TL allows it to be used in a variety of applications, including:
- Power Management Systems
- DC/DC Converters
- Battery-Powered Devices
- Load Switches
- Portable Electronic Devices
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
-30 V |
| Continuous Drain Current (ID) |
-6 A |
| Power Dissipation (PD) |
1.5 W |
| Operating Temperature Range |
-55°C to +150°C |
Designed with reliability in mind, the ON Semiconductor CPH3410-TL is a top choice for engineers looking to implement efficient power management solutions in their designs. Its combination of low on-resistance, high-speed switching capabilities, and compact form factor make it a valuable addition to any electronic product requiring power control.