EN
  • EN
  • DE

PAL12L6MJ/883B

Part No PAL12L6MJ/883B
Manufacturer Amd
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006836-PAL12L6MJ/883B
Categories OEM Parts(O-R)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAL12L6MJ/883B CAD Model

Description

The PAL12L6MJ/883B is a Programmable Array Logic (PAL) device manufactured by AMD. It's a type of programmable logic device (PLD) used for implementing custom digital circuits. The /883B designation indicates that this particular PAL meets military standard 883 specifications, implying enhanced reliability and performance under harsh environmental conditions. PAL devices offer a flexible and cost-effective solution for implementing combinatorial and sequential logic functions.

Applications:

  • Military and Aerospace Systems: Due to its /883B compliance, it's suitable for applications requiring high reliability and performance under extreme conditions.
  • Control Systems: Implementing custom control logic for industrial machinery and automation equipment.
  • Address Decoding: Generating address signals for memory and peripheral devices in embedded systems.
  • State Machines: Designing state machines for controlling sequential operations in digital systems.
  • Data Processing: Implementing custom data processing algorithms in hardware.

Features:

  • Programmable Logic: Allows users to configure the device to implement custom logic functions.
  • Military Standard 883 Compliance: Meets stringent quality and reliability standards for military and aerospace applications.
  • Fast Propagation Delay: Offers fast switching speeds for high-performance applications.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered devices.
  • TTL Compatible: Compatible with standard TTL logic levels for easy integration into existing systems.

Benefits:

  • Flexibility: Enables the implementation of custom logic functions without the need for custom ASICs.
  • Reliability: Military standard 883 compliance ensures high reliability and performance under harsh conditions.
  • Performance: Fast propagation delay enables high-speed operation.
  • Reduced Design Time: Simplifies digital circuit design and reduces development time.
  • Cost-Effective: Provides a cost-effective solution for implementing custom logic functions.

Additional Details:

The PAL12L6MJ/883B typically features a programmable AND array and a fixed OR array. The 12L6 designation indicates the device's input/output configuration and the type of output (active low). Programming is typically done using specialized PAL programmers. Detailed specifications such as propagation delays, power consumption, and operating temperature ranges can be found in the device's datasheet. Packaging is usually in a hermetic DIP (Dual In-line Package) for enhanced reliability.

You May Also Be Interested in

Intel
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess