EN
  • EN
  • DE

CPH5520-TL-E

Part No CPH5520-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 80V/50V 2A 5CPH / Bipolar Transistor (-)50V, (-)5A, Low VCE(sat) Complementary Dual CPH5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Transistor Type NPN, PNP (Emitter Coupled)
Current - Collector (Ic) (Maximum) 2A
Voltage - Collector Emitter Breakdown (Maximum) 80V, 50V
Vce Saturation (Maximum) at Ib, Ic 260mV at 50mA, 1A
Current - Collector Cutoff (Maximum) 1μA (ICBO)
DC Current Gain (hFE) (Min) at Ic, Vce 200 at 100mA, 2V
Power - Max 1.2W
Frequency - Transition 420MHz
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package 5-CPH
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803072-CPH5520-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH5520-TL-E CAD Model

Description

ON Semiconductor CPH5520-TL-E N-Channel MOSFET

The ON Semiconductor CPH5520-TL-E is a high-performance N-Channel Metal Oxide Semiconductor Field-Effect Transistor (MOSFET) designed for a variety of applications that require efficient power management and high switching speeds. This MOSFET is part of ON Semiconductor's extensive portfolio of energy-efficient devices, providing solutions that help reduce power consumption and extend battery life in portable and compact electronic devices.

The CPH5520-TL-E is characterized by its low on-resistance, which minimizes conduction losses, and its fast switching capabilities, which are essential for efficient power conversion in modern electronics. This makes it an ideal choice for DC-DC converters, power management in portable devices, load switches, and other applications where power efficiency is crucial.

With a drain-source voltage (VDS) of 20V and a continuous drain current (ID) of 6A, the CPH5520-TL-E can handle significant power levels while maintaining a low thermal footprint. The device operates in an enhanced mode, which means that it requires a positive gate voltage to turn on, providing an inherent level of protection against unintentional activation.

The MOSFET comes in a compact CPH-3 package, which is not only space-saving but also offers excellent thermal performance. The package is designed with ON Semiconductor's cutting-edge technology to ensure reliability and durability even under challenging conditions.

Key features of the CPH5520-TL-E include its low threshold voltage, which allows for operation at lower gate voltages, and its low gate charge, which reduces the power required to switch the device on and off. Additionally, it has a low total gate charge (QG), which contributes to its fast switching speed.

Overall, the CPH5520-TL-E N-Channel MOSFET from ON Semiconductor is a robust and efficient solution for designers looking to optimize the power management in their electronic projects. Its combination of low on-resistance, high-speed switching, and compact form factor make it a versatile component for a wide range of power applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.1191
Diodes Incorporated
TRANS 2PNP 40V 2A 8MSOP
Need more? Email Us
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.3584
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2010
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Need more? Email Us
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Need more? Email Us
Panasonic
TRANS 2NPN 20V 0.015A MINI6
Need more? Email Us
Nexperia USA Inc.
TRANS NPN/PNP 30V 1A 6HUSON
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3381 $50.7150
365+ $0.2775 $101.2875
560+ $0.2688 $150.5280
770+ $0.2601 $200.2770
995+ $0.2515 $250.2425
1,335+ $0.2254 $300.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess