EN
  • EN
  • DE

CPH5602-TL-E

Part No CPH5602-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243300-CPH5602-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH5602-TL-E CAD Model

Description

Overview of ON Semiconductor's CPH5602-TL-E

The CPH5602-TL-E is a high-performance P-Channel MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is particularly well-suited for compact and energy-sensitive applications, providing an excellent combination of low on-resistance and high switching speeds.

Key Features

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • Package: CPH-3 (SC-63)
  • Drain-Source Voltage (VDS): -20V
  • Continuous Drain Current (ID): -6A
  • Power Dissipation (PD): 1W
  • Gate-Source Voltage (VGS): ±8V
  • Low On-Resistance: Provides efficient conduction and reduces power loss.
  • High-Speed Switching: Offers fast switching for improved performance in high-frequency applications.

Applications

The CPH5602-TL-E is ideal for a range of applications that require efficient power management and control. These applications include, but are not limited to:

  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • DC/DC Converters
  • Motor Drives

Product Benefits

The compact CPH-3 (SC-63) package of the CPH5602-TL-E allows designers to save space on their PCBs, making it an excellent choice for portable and space-constrained applications. Its low threshold voltage ensures that the device can be driven at lower gate voltages, which is beneficial for battery-operated devices. The MOSFET's high-speed switching capabilities enable efficient operation at higher frequencies, which is critical for modern electronic devices that require quick response times.

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The CPH5602-TL-E is no exception, as it is built with robust materials and tested rigorously to ensure it performs consistently under various conditions. Customers can trust this MOSFET to deliver reliable performance and longevity in their electronic designs.

You May Also Be Interested in

Broadcom Limited
Lowest to $7.8159
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess