EN
  • EN
  • DE

CPH5839-TL-E

Part No CPH5839-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243333-CPH5839-TL-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CPH5839-TL-E CAD Model

Description

The ON Semiconductor CPH5839-TL-E is a high-performance, N-channel Power MOSFET designed for a variety of applications that require efficient power management and high-speed switching. This product is a testament to ON Semiconductor's commitment to providing energy-efficient solutions and innovative semiconductor technologies.

Key Features

  • Low On-Resistance: The CPH5839-TL-E features extremely low on-resistance (RDS(on)), which minimizes conduction losses and enhances the efficiency of the application it is used in.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency applications, ensuring that power is managed swiftly and effectively.
  • High Power and Current Handling: This device is capable of handling high levels of power and current, making it ideal for demanding environments where superior performance is necessary.
  • Small Package Size: The CPH5839-TL-E comes in a compact package, which allows for space-saving PCB designs and is suitable for use in applications where board space is at a premium.

Applications

The versatility of the CPH5839-TL-E makes it an excellent choice for a wide range of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Motor Drives
  • Switching Regulators
  • Load Switches
  • Battery Management

Reliability and Quality

ON Semiconductor's CPH5839-TL-E is built with reliability in mind. It is constructed using high-quality materials and tested rigorously to ensure it meets the stringent standards required for industrial and commercial applications. Users can trust in the durability and performance of this MOSFET for their critical power management needs.

Environmental Considerations

As with all ON Semiconductor products, the CPH5839-TL-E is designed with environmental impact in mind. It complies with RoHS directives, ensuring that it is free from harmful substances and is suitable for use in green applications and products.

Overall, the ON Semiconductor CPH5839-TL-E is a robust, efficient, and versatile component that offers designers a reliable solution for their power management challenges.

You May Also Be Interested in

Broadcom Limited
Lowest to $8.1127
EPCOS (TDK)
Lowest to $0.9794
Micron Technology Inc.
Need more? Email Us
Intersil
Lowest to $13.2432
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess