The ON Semiconductor CPH6003-TL-E is a high-performance Power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This component is part of ON Semiconductor's extensive portfolio of semiconductor solutions, known for their reliability and innovation.
Key Features
- Low On-Resistance: The CPH6003-TL-E boasts an exceptionally low on-resistance, which minimizes conduction losses and enhances overall efficiency.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, providing improved performance in power supplies and converters.
- Low Gate Charge: The reduced gate charge ensures lower switching losses, contributing to the device's high efficiency during operation.
- Compact Design: Housed in a small surface-mount package, the CPH6003-TL-E is suitable for space-constrained applications without compromising power handling.
Applications
The CPH6003-TL-E is versatile and can be used in various electronic devices and systems, including:
- DC/DC Converters
- Power Supply Modules
- Motor Drives
- Switching Regulators
- Load Switches
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
13A
Power Dissipation (P<sub>D)
1.05W
Operating Temperature Range
-55°C to +150°C
With its robust construction, the CPH6003-TL-E ensures long-term stability and performance, making it a reliable choice for designers and engineers seeking to develop efficient power management systems. ON Semiconductor's commitment to quality means that this MOSFET is not only powerful but also durable, capable of withstanding demanding conditions while maintaining its functionality.