EN
  • EN
  • DE

CPH6021-TL-H

Part No CPH6021-TL-H
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description RF TRANS NPN 12V 10GHZ 6CPH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 12V
Frequency - Transition 10GHz
Noise Figure (dB Typ @ f) 1.2dB @ 1GHz
Gain 14dB @ 1GHz
Power - Max 700mW
DC Current Gain (hFE) (Min) @ Ic, Vce 60 @ 50mA, 5V
Current - Collector (Ic) (Max) 100mA
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package 6-CPH
Base Product Number CPH6021
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 867131-CPH6021-TL-H
Ultra Librarian 3D Model Ultra Librarian CPH6021-TL-H CAD Model

Description

Product Overview: CPH6021-TL-H

The CPH6021-TL-H is a cutting-edge power MOSFET developed by ON Semiconductor, a renowned leader in the semiconductor industry. This product is designed to cater to high-efficiency power management requirements across a wide array of applications. The CPH6021-TL-H is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance performance and energy conservation.

Key Features

  • Low On-Resistance: The device features a low on-state resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for power-intensive applications.
  • High-Speed Switching: Engineered for fast switching capabilities, the CPH6021-TL-H ensures that power conversion processes are swift, reducing switching losses and enhancing performance.
  • Compact Design: The MOSFET comes in a compact package, allowing for space-saving PCB designs and making it suitable for use in applications with limited board space.
  • Robust Thermal Performance: With an excellent thermal management profile, this product can sustain stable operation even under high temperature conditions, ensuring reliability and longevity.

Applications

ON Semiconductor's CPH6021-TL-H is versatile and can be used in a variety of applications, including but not limited to:

  • DC/DC converters
  • Power supply units
  • Motor drives
  • Automotive applications
  • Switching regulators

Quality and Reliability

As with all ON Semiconductor products, the CPH6021-TL-H is manufactured to meet the highest quality and reliability standards. It undergoes rigorous testing to ensure it meets the requirements of even the most demanding applications. This attention to quality ensures that the CPH6021-TL-H not only performs to expectations but also provides a dependable solution for power management challenges.

Environmental Considerations

ON Semiconductor is committed to environmental stewardship. The CPH6021-TL-H is designed with eco-friendly materials and processes, aligning with global environmental regulations and standards. This commitment ensures that customers are provided with not only advanced technology but also environmentally responsible products.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1930 $57.9000
730+ $0.1585 $115.7050
1,130+ $0.1535 $173.4550
1,560+ $0.1485 $231.6600
2,015+ $0.1436 $289.3540
2,695+ $0.1287 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess