ON Semiconductor CPH6104-TL-E Product Overview
The CPH6104-TL-E is a high-performance P-Channel MOSFET produced by ON Semiconductor, designed to deliver efficient power management and switching capabilities for a broad range of applications. This advanced semiconductor device is well-suited for DC/DC converters, power management in portable devices, load switches, and other power-related functions where high efficiency and reliability are paramount.
Key Features
- Low On-Resistance: The CPH6104-TL-E features a low on-state resistance (RDS(on)), which minimizes conduction losses and improves overall efficiency, making it ideal for applications that require high current handling with minimal power loss.
- High-Speed Switching: Engineered for fast switching performance, this MOSFET can operate at high frequencies, which is essential for efficient power conversion in modern electronic circuits.
- Voltage Rating: With a drain-source voltage (VDSS) of -20V, it is designed to handle typical voltages encountered in low-voltage power systems.
- Current Capability: The device supports a continuous drain current (ID) of -6A, providing substantial current for a wide array of electronic components.
- Low Threshold Voltage: The low gate threshold voltage (VGS(th)) allows for the MOSFET to be easily driven on and off, facilitating its use in low-voltage applications.
- Compact Package: Enclosed in a small SOT-23 package, the CPH6104-TL-E is designed for space-constrained applications, offering a compact solution without compromising on performance.
Applications
The ON Semiconductor CPH6104-TL-E is versatile enough to be used in a variety of applications, including:
- Power Management for Portable Devices
- DC/DC Converters
- Battery Powered Systems
- Load Switching
- Reverse Battery Protection
With its combination of low on-resistance, high-speed switching, and a compact form factor, the CPH6104-TL-E from ON Semiconductor is an excellent choice for designers looking to enhance the power efficiency and performance of their electronic products. Its robustness and reliability also ensure that it can withstand the demanding conditions of today's electronic environments.