EN
  • EN
  • DE

CPH6122-TL

Part No CPH6122-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 30V 3A CPH6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 180mV @ 75mA, 1.5A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 500mA, 2V
Maximum Power Dissipation 1.3W
Frequency - Transition 400MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-CPH
Win Source Part Number 202775-CPH6122-TL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH6122-TL CAD Model

Description

The ON Semiconductor CPH6122-TL is a high-performance, power MOSFET designed to deliver efficiency and reliability for a wide range of applications. This device is part of ON Semiconductor's extensive portfolio of semiconductor components, known for their quality and innovation.

Key Features

  • Low On-Resistance: The CPH6122-TL features a low on-resistance, which minimizes conduction losses and enhances overall efficiency, making it ideal for power-intensive applications.
  • High-Speed Switching: Engineered for high-speed switching capabilities, this MOSFET allows for faster operation in switching applications, contributing to improved performance and reduced switching losses.
  • Compact Design: Its compact SOT-23 package is optimized for space-constrained applications, providing a powerful solution without compromising on space.
  • Robust Thermal Performance: The device is designed with an excellent thermal performance in mind, ensuring stability and longevity even under high-temperature operating conditions.

Applications

The versatility of the CPH6122-TL makes it suitable for a variety of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Motor Drives
  • Load Switches
  • Battery Management Systems
  • Switch Mode Power Supplies (SMPS)

Product Specifications

The CPH6122-TL boasts impressive specifications that ensure high performance in demanding environments:

  • Drain-Source Voltage (V<sub>DS): The maximum voltage across the drain-source terminals is specified, ensuring the device can handle the required power levels.
  • Continuous Drain Current (I<sub>D): This parameter indicates the maximum current the device can conduct continuously, a critical factor for power delivery applications.
  • Gate-Source Voltage (V<sub>GS): The maximum voltage that can be applied between the gate and source terminals without causing damage.
  • Power Dissipation (P<sub>D): The maximum amount of power the device can dissipate, a key indicator of its ability to handle thermal stress.

ON Semiconductor's CPH6122-TL is a testament to the company's commitment to providing components that push the boundaries of efficiency, size, and thermal management. With its robust design and cutting-edge technology, the CPH6122-TL is an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7976 $60.7616
38+ $3.1162 $118.4156
58+ $3.0192 $175.1136
80+ $2.9210 $233.6800
103+ $2.8240 $290.8720
137+ $2.5318 $346.8566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess