EN
  • EN
  • DE

CPH6201-TL

Part No CPH6201-TL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243349-CPH6201-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH6201-TL CAD Model

Description

The ON Semiconductor CPH6201-TL is a high-performance, P-Channel Trench MOSFET designed to deliver efficient power management and switching solutions in a wide range of applications. This semiconductor device is known for its low on-resistance and high-speed switching capabilities, making it a suitable choice for power-efficient designs.

Key Features

  • Low On-Resistance: The CPH6201-TL features a low on-resistance, which minimizes conduction losses and enhances overall efficiency in circuits.
  • High-Speed Switching: With its ability to switch at high speeds, the CPH6201-TL is ideal for high-frequency power switching applications.
  • P-Channel MOSFET: As a P-Channel device, it allows for simpler drive circuitry in high-side switch configurations, compared to N-Channel MOSFETs.
  • Compact Package: The CPH6201-TL comes in a compact SOT-23 package, which is beneficial for space-constrained applications.
  • Lead-Free and RoHS Compliant: The product adheres to environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The versatility of the CPH6201-TL allows it to be used across various sectors. It is particularly useful in power management circuits, load switches, and battery-powered devices. Its efficiency and compact size make it well-suited for portable electronics, such as smartphones and tablets, where power conservation and space are crucial. Additionally, it can be found in DC/DC converters, power supply control circuits, and other applications that require a reliable P-Channel MOSFET.

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) -20 V
Continuous Drain Current (ID) -6 A
Power Dissipation (PD) 1.5 W
Operating Temperature Range -55°C to +150°C

The CPH6201-TL is a testament to ON Semiconductor's commitment to providing energy-efficient, high-quality components for modern electronic solutions. It stands out as a reliable choice for designers looking to optimize their power management strategies with a robust and versatile P-Channel MOSFET.

You May Also Be Interested in

EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Broadcom Limited
Lowest to $7.8159
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess