EN
  • EN
  • DE

CPH6302-TL

Part No CPH6302-TL
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243356-CPH6302-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH6302-TL CAD Model

Description

ON Semiconductor CPH6302-TL P-Channel MOSFET

The ON Semiconductor CPH6302-TL is a high-performance P-Channel MOSFET that offers efficient power management for a wide range of applications. This device is designed to deliver low on-resistance and high switching performance, making it an ideal choice for power conversion and management tasks in electronic circuits.

Key Features:

  • Low On-Resistance: The CPH6302-TL features a low on-resistance, which minimizes power loss and improves overall efficiency when the MOSFET is in the ON state.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-speed power switching applications, reducing transition losses.
  • Gate Charge: It has an optimized gate charge, which allows for reduced power consumption during the switching operation.
  • Drain-Source Voltage: The device supports a drain-source voltage (Vds) of -30V, providing a good balance between performance and robustness for various circuit designs.
  • Continuous Drain Current: It can handle a continuous drain current (Id) of -6A, enabling it to drive moderate to high current loads efficiently.
  • Package: The CPH6302-TL comes in a compact CPH package, which is ideal for space-constrained applications.

Applications:

The versatility of the CPH6302-TL P-Channel MOSFET makes it suitable for a variety of applications, including:

  • Power management in portable devices
  • DC/DC converters
  • Load switch applications
  • Battery management systems
  • Motor control circuits

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability, and the CPH6302-TL is no exception. This MOSFET is manufactured with high-quality materials and is rigorously tested to ensure it meets the industry standards for performance and durability.

Conclusion:

In summary, the ON Semiconductor CPH6302-TL P-Channel MOSFET is a highly efficient solution for power management needs. Its low on-resistance, fast switching capabilities, and robust construction make it a reliable and effective component for designers looking to optimize their power circuitry.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2347 $62.3470
23+ $5.1155 $117.6565
35+ $4.9561 $173.4635
49+ $4.7956 $234.9844
63+ $4.6362 $292.0806
84+ $4.1568 $349.1712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess