EN
  • EN
  • DE

STM32F407IEH6

Part No STM32F407IEH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 176UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F4
Package Tray
Number of I/O 140
Family Name STM32F407
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 168
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847165-STM32F407IEH6
Ultra Librarian 3D Model Ultra Librarian STM32F407IEH6 CAD Model

Description

The STM32F407IEH6 is a high-performance microcontroller from STMicroelectronics, which belongs to the STM32F4 series, a line of ARM Cortex-M4 based MCUs. This microcontroller is designed to offer a perfect blend of real-time capabilities, digital signal processing (DSP), and low-power consumption, making it an ideal choice for a wide range of applications including industrial control, medical equipment, and consumer electronics.

Key Features:

  • Core: ARM Cortex-M4 with FPU and DSP instructions, running at a frequency of up to 168 MHz.
  • Memory: Equipped with 512 KB of Flash memory and 192+4 KB of SRAM, allowing for ample storage for complex applications.
  • High Connectivity: Features a variety of communication interfaces such as three I2C, four USARTs, six SPI, two CAN, and two SAI.
  • Advanced I/Os: Up to 140 I/O ports with interrupt capability, which allows for easy connection to peripherals and external components.
  • Analog: Includes three 12-bit ADCs with 24 channels, two DACs, and a temperature sensor to handle a wide range of analog signals.
  • Timers: Comes with advanced-control timers, general-purpose timers, basic timers, and a real-time clock.
  • Power Efficiency: Features several power-saving modes including Sleep, Stop, and Standby modes to optimize power consumption.
  • Debugging and Programming: Supports JTAG/SWD interfaces for debugging and in-system programming.

Applications:

The STM32F407IEH6 is versatile and can be used in a range of applications such as:

  • Motor drive and application control
  • Medical and handheld equipment
  • Industrial automation and control
  • Point-of-sale and smart grid systems
  • Audio applications

Package and Quality:

The microcontroller is packaged in a UFBGA176 package, which is designed for space-constrained applications. STMicroelectronics ensures high-quality standards with rigorous testing and validation to meet the requirements for a wide range of industrial and consumer products.

With its robust architecture, extensive feature set, and powerful processing capabilities, the STM32F407IEH6 is a reliable choice for designers looking to push the boundaries of microcontroller applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3200 $54.9600
7+ $15.0318 $105.2226
11+ $14.5621 $160.1831
15+ $14.0923 $211.3845
19+ $13.6226 $258.8294
25+ $12.2134 $305.3350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,716 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess