EN
  • EN
  • DE

CPH6313-TL-E

Part No CPH6313-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET, P CH, 20V, 4A, SOT346; Transistor Polarity: P-Channel; Current Id Max: -4A; Drain Source Voltage Vds: -20V;...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 4 A
Drain to Source Voltage (Vdss) 20 V
Number of Pins 6
Power Dissipation 1.6 W
RoHS Compliant
Win Source Part Number 969422-CPH6313-TL-E
Categories Transistors - FETs, MOSFETs - RF
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CPH6313-TL-E CAD Model

Description

ON Semiconductor CPH6313-TL-E MOSFET

The ON Semiconductor CPH6313-TL-E is a high-performance, P-Channel MOSFET that offers efficient power management for a wide range of applications. This device is designed to meet the rigorous demands of modern electronic circuits, providing a combination of low on-resistance and high switching speed.

Key Features:

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • Package: CPH3, a compact and surface-mountable form factor that is RoHS compliant and designed for automated assembly processes.
  • Drain-Source Voltage (V<sub>DS): -30V, which allows it to handle moderate voltage levels efficiently.
  • Continuous Drain Current (I<sub>D): -6A, providing a substantial current capacity for a range of uses.
  • Gate-Source Voltage (V<sub>GS): ±20V, offering a robust gate drive capability.
  • Static Drain-Source On-Resistance (R<sub>DS(on)): 45 mΩ at V<sub>GS = -10V, I<sub>D = -6A, ensuring low power loss and improved efficiency.
  • Power Dissipation (P<sub>D): 1.2W, which is suitable for handling a moderate amount of power without overheating.
  • Total Gate Charge (Q<sub>g): 15 nC (typical), indicating efficient gate switching characteristics.
  • Fast Switching Speed: This MOSFET is designed for applications that require fast switching to minimize losses.

Applications:

The CPH6313-TL-E is versatile and can be used in a variety of applications, including:

  • Power Management Circuits
  • Load Switching
  • Battery Management Systems
  • DC/DC Converters
  • Motor Drives
  • Portable Devices
  • LED Lighting

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the CPH6313-TL-E is no exception. It is manufactured to high standards, ensuring reliability and performance in demanding conditions.

Whether you're designing power supplies, managing battery operations, or developing energy-efficient solutions, the CPH6313-TL-E MOSFET from ON Semiconductor is an excellent choice for your circuit needs.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess