EN
  • EN
  • DE

LM4051BIM3-ADJ

Part No LM4051BIM3-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4051 Precision Micropower Shunt Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199670-LM4051BIM3-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4051BIM3-ADJ CAD Model

Description

The LM4051BIM3-ADJ from Texas Instruments is a precision micropower shunt voltage reference, offering an adjustable output in a small SOT-23 package. This high-reliability component is designed for a broad range of applications, including industrial and consumer products where power efficiency and accuracy are paramount.

Key Features

  • Adjustable Output: The output voltage can be set to any value between the minimum and maximum operational limits (1.24V to 10V) with the use of external resistors, providing excellent design flexibility.
  • Low Dynamic Impedance: The dynamic impedance of the LM4051BIM3-ADJ is typically 0.2 ohms, a feature that ensures stable reverse breakdown voltage under a wide range of operating conditions and currents.
  • High Precision: This device offers a high level of precision with an initial accuracy of ±0.5% for the A-grade version.
  • Wide Operating Current Range: The LM4051BIM3-ADJ operates over a wide current range from 60 µA to 15 mA, making it versatile for various applications.
  • Extended Temperature Range: It is capable of operating over an extended industrial temperature range of −40°C to 125°C.

Applications

The LM4051BIM3-ADJ is suitable for a diverse array of applications. It is commonly used in battery-powered equipment due to its low power consumption. Additionally, its precise voltage regulation makes it ideal for use in control systems, portable instrumentation, and power supplies. It can also serve as a reliable reference in data converters and precision current sources.

Quality and Reliability

As with all Texas Instruments products, the LM4051BIM3-ADJ is manufactured to the highest standards of quality and reliability. Customers can expect consistent performance and durability, even in the most demanding conditions.

Ordering Information

To order the LM4051BIM3-ADJ or obtain more information about pricing and availability, visit the Texas Instruments website or contact an authorized distributor. Ensure to reference the specific part number to receive the correct version of this adjustable shunt voltage reference.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0340 $52.4420
31+ $3.3099 $102.6069
47+ $3.2065 $150.7055
65+ $3.1030 $201.6950
84+ $2.9996 $251.9664
112+ $2.6893 $301.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess