EN
  • EN
  • DE

TPS70445PWPRG4

Part No TPS70445PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/1.2V 24HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V, 1.2V
Dropout Voltage-Max 0.25V @ 1A, -
Output Current 1A, 2A
Operating Supply Current 250μA
PSRR 65dB (1kHz), 60dB (1kHz)
Control Features Enable, Power Good, Reset, Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V, 1.2V
Voltage - Dropout (Typical) 0.16V @ 1A, -
Mounting SMD (SMT)
Case / Package 24-HTSSOP
Win Source Part Number 055790-TPS70445PWPRG4
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian TPS70445PWPRG4 CAD Model

Description

Overview of TPS70445PWPRG4

The TPS70445PWPRG4 is a high-performance, dual-output, low-dropout regulator (LDO) from Texas Instruments, designed to deliver precise voltage regulation and high efficiency. This LDO is ideal for a variety of applications, including industrial, automotive, and communication systems, where reliable and consistent power delivery is crucial.

Key Features

  • Dual Outputs: The TPS70445PWPRG4 provides two independent output voltages, which can be programmed to different levels to meet the requirements of various subsystems within an electronic device.
  • High Accuracy: This regulator offers excellent load and line regulation, ensuring stable output voltages even under varying input voltages and load conditions.
  • Low Dropout: Its low-dropout design allows for efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving overall system efficiency.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the LDO and the system it powers from damage due to excessive heat.
  • Overcurrent Protection: Built-in overcurrent protection prevents damage to the regulator and the downstream circuitry in the event of an output short circuit or excessive load.
  • Adjustable Outputs: The output voltages can be adjusted using external resistors, providing design flexibility to cater to specific voltage requirements.
  • Power Good Output: A 'power good' output signal is available, which can be used to monitor the status of the LDO and ensure that the output voltage is within the specified range before enabling downstream loads.

Applications

The versatility and robustness of the TPS70445PWPRG4 make it suitable for a wide array of applications. It is particularly useful in systems that require multiple regulated voltages, such as:

  • Microprocessor and DSP power supplies
  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment

Package and Availability

The TPS70445PWPRG4 is available in a HTSSOP (Thin Shrink Small Outline Package) that is designed for space-constrained applications. It is part of Texas Instruments' commitment to providing high-quality power management solutions that meet the evolving needs of advanced electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1120 $55.0080
20+ $5.0150 $100.3000
31+ $4.8583 $150.6073
43+ $4.7015 $202.1645
56+ $4.5448 $254.5088
74+ $4.0747 $301.5278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,520 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess