EN
  • EN
  • DE

CPH6519-TL-E

Part No CPH6519-TL-E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS, NPNNPN, 50V, 0.1A, SOT346; Module Configuration: Dual; Transistor Polarity: NPN; Collector Emitter Voltage...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 50 V
Number of Pins 6
Polarity NPN
RoHS Compliant
Win Source Part Number 1053002-CPH6519-TL-E
Categories RF Transistors(BJT)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CPH6519-TL-E CAD Model

Description

Introducing the CPH6519-TL-E Power MOSFET by ON Semiconductor

ON Semiconductor's CPH6519-TL-E is a cutting-edge power MOSFET designed to deliver high efficiency and reliability in a compact form factor. This semiconductor device is a perfect solution for a wide range of applications, including power management, switching regulators, and motor control systems. Its advanced features and robust design make it an ideal choice for designers looking for a high-performance power MOSFET.

Key Features of the CPH6519-TL-E

  • Low On-Resistance: With an incredibly low on-resistance, the CPH6519-TL-E ensures minimal power loss during operation, enhancing overall system efficiency.
  • High-Speed Switching: The device is engineered for high-speed switching applications, providing rapid response times and improved performance.
  • Low Gate Charge: The reduced gate charge of the CPH6519-TL-E allows for lower switching losses and better control of the switching characteristics.
  • Compact Package: Housed in a small and flat lead CPH-3 package, this MOSFET is an excellent choice for space-constrained applications.
  • High-Temperature Operation: Capable of operating at high temperatures, the CPH6519-TL-E maintains its performance even under thermal stress.

Applications

The versatility of the CPH6519-TL-E makes it suitable for a broad spectrum of applications, including:

  • DC/DC converters
  • Power supply modules
  • Battery management systems
  • Motor drives and controllers
  • LED lighting systems

Reliability and Quality Assurance

ON Semiconductor is committed to delivering high-quality products. The CPH6519-TL-E is manufactured with the highest standards of quality and reliability, ensuring that it meets the rigorous demands of industrial and commercial use. With ON Semiconductor's reputation for excellence, you can trust the CPH6519-TL-E to perform consistently in the most challenging environments.

Conclusion

The CPH6519-TL-E from ON Semiconductor is a power MOSFET that offers an optimal balance of efficiency, speed, and size, making it a top choice for engineers and designers. Its robust design and advanced features ensure that it can meet the needs of a wide array of power applications, providing a reliable and efficient solution for today's electronic devices.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3162 $58.4970
450+ $0.2596 $116.8200
690+ $0.2515 $173.5350
950+ $0.2434 $231.2300
1,230+ $0.2352 $289.2960
1,645+ $0.2109 $346.9305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess