EN
  • EN
  • DE

CPH6530-TL-E

Part No CPH6530-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243402-CPH6530-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH6530-TL-E CAD Model

Description

ON Semiconductor CPH6530-TL-E MOSFET Overview

The CPH6530-TL-E from ON Semiconductor is a high-performance, P-Channel MOSFET designed to deliver efficient power management and switching in a compact package. This device is particularly well-suited for portable electronics, where space is at a premium and efficient power usage is crucial. The CPH6530-TL-E offers a balance of low on-resistance and fast switching speeds, making it an excellent choice for a variety of applications, including load switches, power management circuits, and general-purpose switching applications.

Key Features

  • Device Type: P-Channel MOSFET
  • Drain-Source Voltage (VDS): -30V
  • Continuous Drain Current (ID): -6A
  • Power Dissipation (PD): 1.25W
  • Gate-Source Voltage (VGS): ±20V
  • Low On-Resistance (RDS(on)): Provides efficient operation and reduced power losses
  • High-Speed Switching: Suitable for high-speed applications
  • Package: Compact CPH package for space-saving designs

Applications

The CPH6530-TL-E is versatile enough to be used in a wide range of applications. Its high-speed switching capabilities make it ideal for power management tasks in portable devices such as smartphones, tablets, and laptops. Additionally, it can be used in DC/DC converters, battery management systems, and load switch circuits. Its small footprint and high efficiency also make it a good choice for LED lighting applications and other compact, low-voltage systems where power efficiency is a priority.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the CPH6530-TL-E is no exception. Built to high standards, this MOSFET is designed for long-term performance in a wide range of operating conditions. Its robust construction ensures that it can handle the demands of modern electronic devices, providing designers with a reliable component for their power management needs.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
NEC
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9794
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
STMicroelectronics
Lowest to $2.9707
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess