EN
  • EN
  • DE

CPH6531-TL-E

Part No CPH6531-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 50V 1A CPH6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity 2 PNP (Dual)
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 380mV @ 10mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 100mA, 2V
Maximum Power Dissipation 1.1W
Frequency - Transition 420MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-CPH
Win Source Part Number 050446-CPH6531-TL-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CPH6531-TL-E CAD Model

Description

The ON Semiconductor CPH6531-TL-E is an advanced power MOSFET designed to deliver high efficiency and reliability for a wide range of applications. This device is part of ON Semiconductor's extensive portfolio of semiconductor solutions, known for their quality and performance.

With its compact CPH package, the CPH6531-TL-E offers a space-saving solution without compromising on power. The MOSFET features a drain-source voltage (Vdss) of 30V, a continuous drain current (Id) of 15A, and a low on-resistance (Rds on) of just 8.8 mOhms at Vgs = 10V. This combination of specifications makes it an excellent choice for high-efficiency power management tasks.

The device is tailored for use in a variety of applications, including but not limited to, power supply circuits, DC-DC converters, motor drives, and other switching applications. Its low on-resistance ensures minimal power loss during operation, thereby enhancing the overall efficiency of the system it is integrated into.

The CPH6531-TL-E also features fast switching capabilities, which is a critical attribute for applications that require rapid power modulation. Furthermore, it includes built-in protection features such as overcurrent and thermal shutdown, ensuring the safety and longevity of both the MOSFET and the system it is part of.

ON Semiconductor's commitment to environmental sustainability is evident in the CPH6531-TL-E, as it is compliant with RoHS and Halogen-Free standards, reducing the environmental impact of electronic components.

Engineers and designers looking for a reliable and efficient power MOSFET solution will find the ON Semiconductor CPH6531-TL-E to be an exceptional choice. Its robust design, combined with ON Semiconductor's support and resources, ensures that this component will meet the rigorous demands of modern electronic systems.

For detailed specifications, application notes, and additional resources, customers can visit the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Microsemi Corporation
Surface Mount Quad NPN Transistor | TRANS 4NPN 50V 0.8A 20CLCC
Lowest to $103.7273
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3784
Panasonic
TRANS 2NPN 20V 0.015A MINI6
Need more? Email Us
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Texas Instruments
DARLINGTON TRANSISTOR ARRAYS
Lowest to $1.6547
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Lowest to $11.5878
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
Diodes Incorporated
TRANS 2PNP 40V 2A 8MSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess