EN
  • EN
  • DE

MAX2634AXT

Part No MAX2634AXT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702718-MAX2634AXT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2634AXT CAD Model

Description

The MAX2634AXT is a high-performance, low-noise amplifier (LNA) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and efficient LNA is ideal for enhancing signal reception in a wide range of wireless communication applications, including GPS systems, ISM bands, and WLAN devices. The MAX2634AXT is engineered to deliver exceptional performance while maintaining low power consumption, making it a preferred choice for portable and battery-powered devices.

Key Features

  • Frequency Range: The MAX2634AXT operates in a broad frequency range, making it versatile for various RF applications.
  • Low Noise Figure: With a low noise figure, it ensures minimal signal degradation and enhances signal-to-noise ratio, crucial for high-sensitivity receivers.
  • High Gain: The device offers high gain, which amplifies weak signals to a usable level without significant distortion.
  • Low Power Consumption: Designed for efficiency, it consumes minimal power, preserving battery life in mobile applications.
  • Integrated Matching Network: The LNA includes an integrated matching network, simplifying the design process and reducing external component requirements.
  • Small Package: Housed in a tiny 6-pin SOT23 package, the MAX2634AXT saves valuable board space and is suitable for space-constrained designs.

Applications

The MAX2634AXT is particularly suited for applications that demand high-quality signal amplification with minimal power draw. It is widely used in:

  • GPS Receivers
  • ISM Band Devices
  • Wireless LAN (WLAN) Systems
  • Remote Keyless Entry Systems
  • Other RF Front-End Applications

Technical Specifications

The MAX2634AXT operates with a supply voltage range of 2.7V to 3.3V and features a power-down mode for additional power savings. The device is characterized for operation over the -40°C to +85°C extended temperature range, ensuring reliability in varying environmental conditions.

Ordering Information

The MAX2634AXT is available for order under the specified part number. For detailed information on pricing, availability, and additional technical specifications, please visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9484 $65.6904
13+ $8.9834 $116.7842
20+ $8.7026 $174.0520
28+ $8.4220 $235.8160
36+ $8.1411 $293.0796
48+ $7.2989 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,816 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess