EN
  • EN
  • DE

CPH8609-TL-E

Part No CPH8609-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243416-CPH8609-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH8609-TL-E CAD Model

Description

ON Semiconductor CPH8609-TL-E MOSFET

The ON Semiconductor CPH8609-TL-E is a high-performance, P-Channel MOSFET that delivers efficiency and power for a wide range of applications. This semiconductor device is designed to meet the rigorous demands of modern electronic circuits, providing an optimal solution for power management tasks.

Key Features:

  • Low On-Resistance: The CPH8609-TL-E features a low on-resistance, which reduces power loss and improves overall efficiency when the device is in operation. This characteristic is particularly beneficial in applications where power conservation is critical.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency applications, ensuring swift response times and minimized switching losses.
  • P-Channel Device: As a P-Channel MOSFET, the CPH8609-TL-E allows for simpler drive circuitry in certain configurations, especially in high-side switching applications where a negative gate drive is not required.
  • Small Package Size: The device comes in a compact, surface-mount package, making it an excellent choice for space-constrained applications. Its small footprint allows for more efficient use of PCB real estate.

Applications:

The CPH8609-TL-E is versatile and can be used in various applications, including:

  • Power Supply Circuits
  • DC/DC Converters
  • Load Switches
  • Battery Management Systems
  • Motor Control Circuits

Technical Specifications:

Some of the key technical specifications of the CPH8609-TL-E include a drain-source voltage (VDS) of -30V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) of -6A. The device also features a low threshold voltage, making it suitable for low-voltage drive applications.

In conclusion, the ON Semiconductor CPH8609-TL-E is an efficient and reliable P-Channel MOSFET that offers excellent performance for a broad range of electronic applications. With its low on-resistance, high-speed switching, and compact form factor, it is an ideal component for designers looking to optimize power management in their circuits.

You May Also Be Interested in

EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Lowest to $2.9707
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9794
Toko America Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess