EN
  • EN
  • DE

MCH3245-TL-E

Part No MCH3245-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Bipolar Transistor (-)50V, (-)2A, Low VCE(sat), (PNP)NPN Single MCPH3 | TRANS NPN 50V 2A MCPH3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Transistor Type NPN
Current - Collector (Ic) (Maximum) 2A
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) at Ib, Ic 260mV at 50mA, 1A
Current - Collector Cutoff (Maximum) 1μA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 200 at 100mA, 2V
Maximum Power 800mW
Frequency - Transition 420MHz
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package 3-MCPH
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1220690-MCH3245-TL-E
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCH3245-TL-E CAD Model

Description

The MCH3245-TL-E from ON Semiconductor is a high-performance, P-Channel MOSFET designed for power switching applications. This semiconductor device is widely recognized for its efficiency and reliability, making it an ideal choice for engineers and designers working on a variety of electronic projects.

Key Features:

  • Device Type: P-Channel MOSFET
  • Drain-Source Voltage (VDS): -20V
  • Continuous Drain Current (ID): -6A
  • Power Dissipation (PD): 1.25W
  • Gate-Source Voltage (VGS): ±12V
  • Low On-Resistance (RDS(on)): Provides efficient power conversion, which can lead to energy savings.
  • Fast Switching Speed: Enhances performance in high-frequency applications.
  • Small Surface Mount Package: SOT-346 (SC-59) package allows for compact design integration.

Applications:

The MCH3245-TL-E is versatile and can be used in a range of applications, including:

  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • DC-DC Converters
  • Portable Devices

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MCH3245-TL-E is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications.

Environmental Compliance:

The MCH3245-TL-E is compliant with RoHS regulations, meaning it is manufactured with attention to environmental considerations and is free from many hazardous substances commonly used in the electronics industry.

Conclusion:

If you're looking for a reliable P-Channel MOSFET that offers efficiency, fast switching, and compact design, the MCH3245-TL-E from ON Semiconductor is an excellent choice. Its robust performance and compliance with environmental standards make it suitable for a wide range of power switching applications.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1324 $58.2560
1,065+ $0.1087 $115.7655
1,650+ $0.1053 $173.7450
2,270+ $0.1019 $231.3130
2,935+ $0.0986 $289.3910
3,930+ $0.0882 $346.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess