EN
  • EN
  • DE

CS3361YDR14G

Part No CS3361YDR14G
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC DRIVER FET ALT REG 14-SOIC / Automotive Alternator, 3-Phase PMIC 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Applications Automotive Alternator, 3-Phase
Current - Supply 10mA
Voltage - Supply 9V ~ 17V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number CS3361
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 580426-CS3361YDR14G
Ultra Librarian 3D Model Ultra Librarian CS3361YDR14G CAD Model

Description

ON Semiconductor CS3361YDR14G: An Overview

The CS3361YDR14G is a sophisticated integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This component is engineered to provide exceptional performance in various automotive applications, offering both reliability and efficiency.

Key Features

  • High Voltage Operation: The CS3361YDR14G is capable of operating at high voltages, making it suitable for automotive environments where such conditions are common.
  • Low Quiescent Current: It features a low quiescent current, which helps in reducing the overall power consumption of the system, thereby enhancing battery life in automotive applications.
  • Durable Design: The device is constructed to withstand the harsh conditions typical of automotive settings, including exposure to high temperatures and vibrations.
  • Robust Output Drivers: It includes robust output drivers that can handle the demands of driving heavy loads, ensuring reliable performance across a range of applications.

Applications

The CS3361YDR14G is ideal for a variety of applications within the automotive sector, including:

  • Engine Control Units (ECUs)
  • Powertrain systems
  • Automotive lighting systems
  • Body control modules

Technical Specifications

The device comes in a compact, surface-mount package that is designed to save space on printed circuit boards. Its technical specifications are tailored to meet the stringent requirements of automotive electronics:

  • Supply Voltage: It operates over a wide range of supply voltages, accommodating various automotive power systems.
  • Temperature Range: The CS3361YDR14G is designed to function reliably over a broad temperature range, ensuring consistent performance in varying climatic conditions.
  • Protection Features: The circuit includes built-in protection features to safeguard against overcurrent and thermal overload, contributing to the longevity of the device and the safety of the overall system.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the CS3361YDR14G is no exception. It is manufactured to meet rigorous industry standards for quality and reliability, ensuring that it performs to the expectations of automotive manufacturers and suppliers.

In conclusion, the CS3361YDR14G from ON Semiconductor is a versatile and durable integrated circuit that offers a combination of high performance, energy efficiency, and reliability, making it an excellent choice for advanced automotive electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2556 $58.6008
44+ $2.6713 $117.5372
67+ $2.5879 $173.3893
93+ $2.5044 $232.9092
120+ $2.4209 $290.5080
160+ $2.1705 $347.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess