EN
  • EN
  • DE

CS5150GDR16

Part No CS5150GDR16
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number CS5150
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 580587-CS5150GDR16
Ultra Librarian 3D Model Ultra Librarian CS5150GDR16 CAD Model

Description

The ON Semiconductor CS5150GDR16 is a high-performance, precision current sense amplifier designed to provide accurate current monitoring in a wide range of applications. This device is a crucial component for power management systems, enabling the monitoring of current flow in circuits, which is essential for maintaining efficiency and safety.

Key Features

  • High Accuracy: The CS5150GDR16 offers a precision current sensing solution, which is vital for systems that require exact monitoring and control of current.
  • Wide Input Common-Mode Range: This device can measure current across a broad range of voltages, making it versatile for various applications, from low-voltage to high-voltage systems.
  • Low Offset Voltage: The low input offset voltage of the amplifier ensures that the current measurement is not significantly affected by voltage drops across the sense resistor, leading to more accurate readings.
  • High Bandwidth: With its high bandwidth, the CS5150GDR16 can accurately track rapid changes in current, which is essential for fast-switching power supplies and other dynamic systems.

Applications

The versatility of the CS5150GDR16 makes it suitable for a wide array of applications, including but not limited to:

  • Power supply monitoring
  • Battery management systems
  • Overcurrent protection
  • Automotive systems
  • Industrial automation

Package and Availability

The CS5150GDR16 comes in a compact, surface-mount package that is designed for easy integration into a variety of circuit designs. It is available in a 16-lead QFN package, providing a space-saving solution for PCB layouts.

ON Semiconductor is committed to providing high-quality, reliable components. The CS5150GDR16 is a testament to this commitment, offering designers a robust current sensing solution that combines performance with practicality. For detailed specifications, application notes, and additional resources, please visit the ON Semiconductor website or contact an authorized distributor.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2439 $62.1950
115+ $1.0207 $117.3805
180+ $0.9887 $177.9660
245+ $0.9568 $234.4160
315+ $0.9249 $291.3435
420+ $0.8293 $348.3060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess