EN
  • EN
  • DE

PIC16F716-I/P4AP

Part No PIC16F716-I/P4AP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-Bit PIC16 PIC RISC 3.5KB Flash 2.5V/3.3V/5V 18-Pin PDIP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084992-PIC16F716-I/P4AP
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC16F716-I/P4AP CAD Model

Description

Microchip Technology's PIC16F716-I/P4AP Microcontroller

The PIC16F716-I/P4AP is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications, from simple to complex embedded systems. This highly integrated microcontroller is based on Microchip's advanced RISC architecture, providing a perfect blend of performance, power efficiency, and flexibility to developers and engineers.

Key Features:

  • CPU: The heart of the PIC16F716-I/P4AP is a high-performance RISC CPU with a 35 single-word instruction set that operates at a maximum frequency of 20 MHz. This ensures efficient processing capabilities for a variety of tasks.
  • Memory: It comes equipped with 3.5KB of flash program memory, 128 bytes of RAM, and 256 bytes of EEPROM data memory, offering ample space for application code and data storage.
  • I/O and Peripherals: The microcontroller features 16 I/O pins, which include a range of peripherals such as an 8-channel 10-bit Analog-to-Digital Converter (ADC), two comparators, and two PWM modules, making it ideal for interfacing with sensors, actuators, and other electronic components.
  • Timer Modules: It also includes two timer modules that can be used for timing operations, event counting, and pulse-width modulation.
  • In-Circuit Serial Programming™ (ICSP™): The PIC16F716-I/P4AP supports ICSP, allowing for convenient programming and reprogramming of the microcontroller in the final product, facilitating updates and bug fixes.
  • Power Management: The device offers a wide operating voltage range from 2.0V to 5.5V, along with power-saving features such as Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST), which help in reducing overall power consumption.

Applications:

The PIC16F716-I/P4AP is ideal for a broad spectrum of applications, including but not limited to, consumer electronics, automotive systems, industrial automation, and battery-operated devices. Its robust feature set allows engineers to develop reliable and efficient solutions for their specific application needs.

Package and Quality:

This microcontroller is available in a 18-pin PDIP package, ensuring ease of integration into PCB designs and compatibility with standard breadboards for prototyping. Microchip Technology is known for its commitment to quality, and the PIC16F716-I/P4AP is no exception, delivering consistent performance and reliability that designers have come to expect from Microchip products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 169 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess