EN
  • EN
  • DE

CS5157HGD16G

Part No CS5157HGD16G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG CTRLR INTEL 2OUT 16SOIC  /  series Controller, Intel Pentium® II Voltage Regulator IC 2 Output 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr onsemi
Package Tube
Product Status Obsolete
Applications Controller, Intel Pentium® II
Voltage - Input 4.25V ~ 20V
Number of Outputs 2
Voltage - Output 1.3V ~ 2.05V, 2.1V ~ 3.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CS5157
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 2156-CS5157HGD16G-ON,ONSONSCS5157HGD16G
Standard Package 48
Win Source Part Number 1053348-CS5157HGD16G
Ultra Librarian 3D Model Ultra Librarian CS5157HGD16G CAD Model

Description

ON Semiconductor CS5157HGD16G - High-Performance Integrated Circuit

The ON Semiconductor CS5157HGD16G is a state-of-the-art integrated circuit designed to cater to a wide range of applications that demand high reliability and performance. This versatile component is a perfect fit for modern electronic systems, offering both flexibility and robustness in a compact package.

Key Features:

  • High Precision: The CS5157HGD16G is engineered for precise operation, ensuring stable and accurate performance in critical applications. This precision is vital for systems that require consistent and reliable results.
  • Durability: Constructed with ON Semiconductor's commitment to quality, this IC is built to withstand harsh conditions and provide a long operational lifespan, reducing the need for frequent replacements.
  • Energy Efficient: With energy efficiency in mind, the CS5157HGD16G is designed to operate with minimal power consumption, making it ideal for battery-powered devices or energy-sensitive applications.
  • Compact Form Factor: The small footprint of the CS5157HGD16G allows for integration into space-constrained designs without sacrificing performance, enabling more compact and sleek end products.

Applications:

  • Automotive systems
  • Industrial controls
  • Power management solutions
  • Consumer electronics
  • Telecommunications equipment

The CS5157HGD16G from ON Semiconductor is an excellent choice for designers looking to incorporate a reliable and high-performing IC into their next project. Its combination of precision, durability, and energy efficiency, along with its suitability for a diverse array of applications, makes it a versatile component in the electronics market.

ON Semiconductor's dedication to innovation and quality is evident in the CS5157HGD16G, ensuring that your products are equipped with components that meet the highest standards. Whether you're developing advanced automotive systems, cutting-edge consumer electronics, or robust industrial controls, the CS5157HGD16G is designed to help you achieve optimal performance and reliability.

You May Also Be Interested in

Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess