EN
  • EN
  • DE

CS5205A-1GDP3

Part No CS5205A-1GDP3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.25V to 13V 5A 4-Pin(3+Tab) D2PAK Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer ON Semiconductor
Win Source Part Number 243927-CS5205A-1GDP3
Popularity Low
Supply and Demand Status Limited
Family Name CS5205A-1
Introduction Date July 27, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CS5205A-1GDP3 CAD Model

Description

ON Semiconductor CS5205A-1GDP3 Linear Voltage Regulator

The ON Semiconductor CS5205A-1GDP3 is a robust, high-performance linear voltage regulator designed to deliver a constant 5V output from a wider input voltage range. This regulator is ideal for automotive, industrial, and a wide range of other applications that require a stable voltage supply in challenging conditions.

Key Features:

  • Output Voltage: Fixed 5V with an impressive accuracy of ±2% over the entire operating temperature range, ensuring reliable performance for sensitive electronic components.
  • Output Current: Capable of delivering up to 3A of continuous output current, making it suitable for high-power applications.
  • Thermal Protection: Integrated thermal shutdown mechanism protects the device from overheating, enhancing its reliability and lifespan.
  • Short Circuit Protection: The built-in short circuit protection feature safeguards the regulator and the downstream circuitry from potential damage due to short circuits.
  • Low Dropout: The low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, the CS5205A-1GDP3 can withstand extreme conditions without compromising performance.

Applications:

  • Automotive systems
  • Industrial equipment
  • Power supplies
  • Microprocessor and microcontroller systems
  • High-power LED lighting

The CS5205A-1GDP3 is packaged in a TO-220-3 form factor, known for its excellent heat dissipation properties. This robust package, combined with the regulator's internal thermal protection, ensures stable operation even under high load conditions. With its impressive feature set and reliable performance, the ON Semiconductor CS5205A-1GDP3 is an excellent choice for designers looking for a dependable voltage regulation solution.

For more detailed information, technical specifications, and support resources, please refer to the ON Semiconductor official website or contact their customer support team.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess