The ON Semiconductor CS5212EDR14G is a high-performance voltage regulator IC designed to deliver a stable and reliable power supply in a variety of electronic applications. This integrated circuit is an excellent choice for systems requiring a low dropout voltage and fast transient response. The CS5212EDR14G is particularly suitable for linear voltage regulation in personal computers, embedded systems, and other electronic devices that demand high efficiency and power density.
Key Features:
- Output Voltage: The CS5212EDR14G provides a fixed output voltage, ensuring a stable power supply for sensitive electronic components.
- Dropout Voltage: With a low dropout voltage, this regulator operates efficiently even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
- Current Capacity: It is capable of delivering up to 1.5A of continuous output current, catering to a wide range of power requirements.
- Thermal Protection: The device includes built-in thermal shutdown protection that safeguards the IC from damage due to overheating.
- Package: The CS5212EDR14G comes in a 14-SOIC (0.154", 3.90mm Width) package, making it compact and suitable for space-constrained applications.
Applications:
The versatility of the CS5212EDR14G voltage regulator makes it ideal for a broad array of applications, including:
- Personal Computers
- Embedded Systems
- Networking Equipment
- Telecommunications Infrastructure
- Industrial Control Systems
Quality and Reliability:
ON Semiconductor is known for its commitment to quality and reliability, and the CS5212EDR14G is no exception. This voltage regulator IC is built to meet stringent industry standards, ensuring a reliable performance across its service life. With ON Semiconductor's reputation for manufacturing excellence, users can trust the CS5212EDR14G for their critical power regulation needs.