EN
  • EN
  • DE

CS5302

Part No CS5302
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Two-Phase Buck Controller with Integrated Gate Drivers and 4-Bit DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1163332-CS5302
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS5302 CAD Model

Description

ON Semiconductor CS5302 Overview

The ON Semiconductor CS5302 is a high-performance, dual-channel step-down controller designed to deliver efficient power management solutions for a variety of applications. This robust component is engineered to meet the stringent requirements of complex electronic systems, providing precise voltage regulation, high efficiency, and enhanced power density.

Key Features

  • High Efficiency: The CS5302 features a high-efficiency design that reduces power loss, thereby enhancing the overall performance of the system it powers. This makes it an ideal choice for energy-sensitive applications.
  • Dual-Channel Output: With two independent channels, the CS5302 can manage multiple power rails simultaneously, offering flexibility in power design and improving system reliability.
  • Adjustable Output Voltage: The output voltage of each channel is adjustable, allowing for customization to meet specific requirements of the application.
  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it suitable for use in systems with varying power supplies.
  • Built-in Protection Features: The CS5302 includes overcurrent protection, overvoltage protection, and thermal shutdown features to safeguard the system against potential damage from electrical anomalies.
  • Low Standby Power Consumption: It is designed to consume minimal power in standby mode, contributing to the overall energy efficiency of the system.

Applications

The CS5302 is versatile and can be used in multiple applications, including:

  • Telecommunications equipment
  • Networking systems
  • Computers and computer peripherals
  • Industrial power systems
  • Consumer electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CS5302 is no exception. It is manufactured to the highest standards to ensure reliability and longevity in demanding environments. Whether used in a commercial product or an industrial setting, the CS5302 is built to perform consistently over time.

With its combination of features and proven reliability, the ON Semiconductor CS5302 is a powerful solution for designers looking to optimize their power management systems.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess