EN
  • EN
  • DE
  • IT

CS8126-1YDPSR7

Part No CS8126-1YDPSR7
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 750MA D2PAK-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 750mA D2PAK-7
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Case / Package D2PAK-7
Family Name CS8126
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number =CS8126=1YDPSR7, CS8126-1YDPSR7OS
Quantity per package 750
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867328-CS8126-1YDPSR7
Ultra Librarian 3D Model Ultra Librarian CS8126-1YDPSR7 CAD Model

Description

ON Semiconductor CS8126-1YDPSR7 Voltage Regulator

The ON Semiconductor CS8126-1YDPSR7 is a robust, fixed output voltage regulator designed to deliver a high level of performance and reliability for a wide range of applications. This linear regulator offers a fixed output voltage of 5V, making it an ideal choice for powering microcontrollers, sensors, and other digital and analog circuits that require a stable voltage source.

With an impressive output current capability of up to 500 mA, the CS8126-1YDPSR7 is well-suited to handle moderate power demands, ensuring that your devices operate smoothly even under varying load conditions. The regulator features a low dropout voltage, which allows it to continue providing a stable output even when the input-to-output voltage differential is minimal, making it highly efficient and ideal for battery-powered applications.

One of the key attributes of the CS8126-1YDPSR7 is its thermal protection mechanism. This feature safeguards the device against overheating by automatically reducing the output current when the junction temperature exceeds safe operating limits. Additionally, the regulator is equipped with short-circuit protection, which helps prevent damage to the device and the system in the event of a fault condition.

The CS8126-1YDPSR7 comes in a DPAK-5 package, which is known for its compact footprint and excellent power dissipation characteristics. This package is suitable for surface-mount technology (SMT), allowing for efficient assembly and space-saving PCB designs.

ON Semiconductor has designed the CS8126-1YDPSR7 with a focus on operational stability. The regulator features a low output noise level, which is critical for sensitive RF and audio applications. Moreover, it has excellent line and load regulation specifications, ensuring a consistent output despite variations in input voltage or attached load.

In summary, the ON Semiconductor CS8126-1YDPSR7 is a reliable and efficient voltage regulator that provides a fixed 5V output with ample current capability. Its protective features, low dropout voltage, and stable performance make it an excellent choice for designers looking for a dependable power management solution.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 500MA 8TDFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-TDFN-EP (2x2)
Lowest to $3.2596
Diodes Incorporated
IC REG LIN 7V 50MA SOT23 T&R 3K / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-3
Lowest to $0.2714
Texas Instruments
IC REG LINEAR 3V 300MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Lowest to $0.3886
Taiwan Semiconductor
3-TERMINAL 100MA FIXED 3,3V VOLT
Lowest to $0.4505
Texas Instruments
IC REG LINEAR POS ADJ 4A 12VQFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 4A 12-VQFN-HR (2.2x2.5)
Lowest to $8.4171
Texas Instruments
IC POWER / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.2168
ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23
Lowest to $0.7169
Analog Devices Inc.
IC REG LINEAR 1.5V 100MA 8DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-DFN (2x2)
Lowest to $4.7585
Analog Devices Inc.
IC REG LINEAR 1.3V 2A 8LFCSP
Lowest to $12.4172

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.3305 $64.9575
37+ $3.5532 $131.4684
57+ $3.4422 $196.2054
78+ $3.3310 $259.8180
101+ $3.2200 $325.2200
135+ $2.8870 $389.7450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess