EN
  • EN
  • DE

CSPEMI204

Part No CSPEMI204
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description IC EMI FILTER ESD 4CH AUD 5WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Status Active
Win Source Part Number 244435-CSPEMI204
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSPEMI204 CAD Model

Description

ON Semiconductor CSPEMI204 EMI Filtering and TVS Diode Array

The CSPEMI204 from ON Semiconductor is an advanced EMI filtering and TVS (Transient Voltage Suppressor) diode array designed to provide superior protection for electronic devices against ESD (Electrostatic Discharge), cable discharge events, and EMI (Electromagnetic Interference). This component is engineered to meet the stringent requirements of high-speed data interfaces, ensuring both signal integrity and robustness for the protected lines.

The CSPEMI204 integrates four channels of low-pass filter arrays and TVS diodes into a compact, low-profile package. This integration provides a convenient solution that simplifies design and saves valuable board space in a variety of applications, including USB interfaces, HDMI, Ethernet, and mobile handsets, to name a few.

With its low input capacitance, the CSPEMI204 is particularly suited for protecting high-speed signal pins without compromising signal quality. The device is capable of withstanding multiple ESD strikes without degradation, offering a robust ESD protection that exceeds the highest level of the IEC61000-4-2 international standard. This ensures the longevity and reliability of the end product under harsh conditions.

The CSPEMI204 also features low clamping voltage, which is essential for protecting sensitive electronics from transient over-voltage events. The TVS diodes quickly respond to surge events, clamping the voltage to a safe level before the high energy can damage the device. This rapid response time is critical for modern electronic devices where high-speed data lines are ubiquitous.

The component is available in a space-saving UDFN package, which is ideal for portable applications where size constraints are a significant consideration. This package is lead-free and RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

In summary, the CSPEMI204 from ON Semiconductor is a versatile and powerful solution for protecting sensitive electronics from ESD and EMI. Its combination of low-pass filter and TVS diode array, low input capacitance, and fast response time make it an essential component for designers looking to enhance the durability and performance of their high-speed data interfaces.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1333 $63.9990
70+ $1.7498 $122.4860
105+ $1.6955 $178.0275
145+ $1.6413 $237.9885
185+ $1.5858 $293.3730
245+ $1.4218 $348.3410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,620 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess