EN
  • EN
  • DE

CSPEMI606

Part No CSPEMI606
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/15PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Center / Cutoff Frequency 120MHz (Cutoff)
Attenuation Value 30dB @ 1GHz to 3GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 15pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.117" L x 0.052" W (2.96mm x 1.33mm)
Height 0.026" (0.65mm)
Win Source Part Number 97648-CSPEMI606
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSPEMI606 CAD Model

Description

ON Semiconductor CSPEMI606 - EMI Filtering and Signal Conditioning Device

The CSPEMI606 from ON Semiconductor is a state-of-the-art EMI filtering and signal conditioning component designed for applications that require high-speed data line protection. This compact, six-line device is engineered to provide superior EMI filtering and electrostatic discharge (ESD) protection, ensuring signal integrity and robustness for sensitive electronics.

Key Features

  • Integrated EMI Filtering: The CSPEMI606 incorporates Pi-style EMI filters, which offer significant noise reduction for high-speed signal lines. This feature is particularly useful in environments with substantial electromagnetic interference, making it an ideal choice for maintaining signal clarity.
  • ESD Protection: With its built-in ESD protection, the CSPEMI606 can withstand electrostatic discharges, safeguarding connected components from potential damage. It meets the IEC61000-4-2 standard, providing a high level of protection for sensitive circuitry.
  • Low Capacitance: The device's low loading capacitance makes it well-suited for preserving signal integrity in high-speed applications, minimizing signal attenuation and ensuring reliable data transmission.
  • Multiple Lines Protection: Capable of protecting up to six data lines, the CSPEMI606 is versatile and can be used in various configurations, making it a cost-effective solution for comprehensive protection.
  • Compact Package: Housed in a small-outline package, the CSPEMI606 saves valuable board space and is easily integrated into existing designs without significant redesign or additional footprint.

Applications

The CSPEMI606 is well-suited for a wide range of applications, such as:

  • Mobile and portable devices, where space is at a premium and protection from ESD is crucial.
  • USB interfaces, offering noise suppression and signal integrity for high-speed data transfers.
  • Computing devices, such as laptops and desktops, that require clean signal lines for optimal performance.
  • Consumer electronics, including televisions and gaming consoles, where electromagnetic compatibility (EMC) is essential.

With its combination of EMI filtering and ESD protection, the CSPEMI606 from ON Semiconductor is an excellent choice for designers looking to enhance the performance and durability of their electronic products. Its small footprint, multiple line protection, and high-speed data line compatibility make it a versatile and indispensable component in modern electronic design.

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/0.047UF BOLT
Need more? Email Us
Kemet
FILTER RC 470 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
TDK Corporation
FILTER LC(PI) 22PF 420MHZ SMD
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess