EN
  • EN
  • DE

CSPEMI608GLGE

Part No CSPEMI608GLGE
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer ON Semiconductor
Win Source Part Number 244447-CSPEMI608GLGE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSPEMI608GLGE CAD Model

Description

The CSPEMI608GLGE is a cutting-edge EMI (Electromagnetic Interference) filtering and signal conditioning device designed and manufactured by ON Semiconductor. This device is specifically engineered to provide superior EMI suppression capabilities, ensuring that sensitive electronic equipment operates without disruption from unwanted electromagnetic noise.

Key Features

  • Integrated Components: The CSPEMI608GLGE combines six EMI filters and ESD (Electrostatic Discharge) protection diodes in one compact package, providing comprehensive protection and signal integrity for six data lines.
  • Low Capacitance: With a low capacitance design, this device ensures high-speed data integrity, making it ideal for applications such as USB 2.0, HDMI, and LVDS interfaces.
  • Enhanced ESD Protection: It offers robust ESD protection to IEC61000-4-2 Level 4 standards, safeguarding against electrostatic discharges that can damage electronic components.
  • Space-Saving Design: The compact UDFN package measures just 3.3 mm x 1.8 mm, making it an excellent choice for space-constrained applications.
  • Optimized for High-Frequency Applications: The device is designed to filter out high-frequency EMI/RFI interference, ensuring clean signal transmission.

Applications

The CSPEMI608GLGE is versatile and can be used in a variety of applications where data line protection and EMI filtering are critical. Some common use cases include:

  • Consumer Electronics: Smartphones, Tablets, PCs, and Laptops
  • Communication Devices: Network Routers, Switches, and Wireless Infrastructure
  • Audio/Video Equipment: Digital TVs, Set-Top Boxes, and Gaming Consoles
  • Industrial Controls: Sensors and Instrumentation Devices

Benefits

With the CSPEMI608GLGE, designers and engineers can expect a range of benefits:

  • Enhanced Device Reliability: By mitigating EMI and providing ESD protection, the CSPEMI608GLGE helps to increase the overall reliability and longevity of electronic devices.
  • Improved Performance: The low-capacitance filtering ensures that high-speed signals are transmitted without significant attenuation or distortion.
  • Design Flexibility: The small footprint of the device allows for greater design flexibility, especially in compact or portable devices.

Overall, the CSPEMI608GLGE from ON Semiconductor represents a robust and efficient solution for protecting sensitive electronic circuits from EMI and ESD, while maintaining signal integrity in a variety of high-speed data applications.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess