EN
  • EN
  • DE

MAX11106ATB

Part No MAX11106ATB
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 700949-MAX11106ATB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX11106ATB CAD Model

Description

The MAX11106ATB from Maxim Integrated is a high-performance, low-power, serial 12-bit analog-to-digital converter (ADC) designed to deliver precision and efficiency in a compact package. This ADC is part of Maxim's industry-leading portfolio of integrated circuits, tailored for a wide range of applications including industrial control systems, medical devices, and portable instrumentation.

With its advanced design, the MAX11106ATB offers a pseudo-differential unipolar input, providing a single-ended input range from 0V to the reference voltage (VREF) with excellent noise immunity. The device operates from a single 2.7V to 3.6V power supply, making it an ideal choice for battery-powered applications where power efficiency is crucial.

One of the standout features of the MAX11106ATB is its flexible serial interface, which is compatible with SPI, QSPI, MICROWIRE, and DSP interface standards. This versatility ensures easy integration with most microcontrollers and digital systems, simplifying the design process for engineers.

The ADC boasts a fast conversion rate of up to 300ksps, allowing for rapid data acquisition and processing. This speed, combined with its 12-bit resolution, makes the MAX11106ATB perfect for applications that require both high-speed and high-precision measurements.

In terms of packaging, the MAX11106ATB is available in a small, 10-pin TDFN package with a footprint of just 3mm x 3mm. This compact size is particularly beneficial for space-constrained applications. Additionally, the device features an internal reference that saves external components and board space, further streamlining the design.

Maxim Integrated has also incorporated advanced power-saving features into the MAX11106ATB. The ADC includes an auto-shutdown feature that reduces power consumption when not in active conversion, and a full shutdown mode that minimizes power usage to nearly zero, thereby extending battery life in portable applications.

Overall, the MAX11106ATB is a robust, efficient, and precise ADC solution that delivers the performance and reliability expected from Maxim Integrated products, making it an excellent choice for designers looking to enhance their systems with high-quality data acquisition capabilities.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.5768 $82.7304
6+ $22.6265 $135.7590
8+ $21.9196 $175.3568
11+ $21.2127 $233.3397
15+ $20.5059 $307.5885
19+ $18.3841 $349.2979
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess