EN
  • EN
  • DE

TPS54334DRCR

Part No TPS54334DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A 10VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS54334
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48310-1, 296-48310-2, TPS54334DRCR-ND, 296-48310-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848731-TPS54334DRCR
Ultra Librarian 3D Model Ultra Librarian TPS54334DRCR CAD Model

Description

Product Overview: TPS54334DRCR by Texas Instruments

The TPS54334DRCR is a highly efficient, adaptive on-time D-CAP2™ mode synchronous buck converter from the reputable manufacturer Texas Instruments. This advanced power solution is designed to provide a seamless and reliable voltage conversion in a variety of electronic applications, including consumer electronics, networking, industrial, and automotive systems.

Key Features

  • Input Voltage Range: The TPS54334DRCR operates over a wide input voltage range from 4.5V to 28V, making it versatile for various power supply scenarios.
  • Output Voltage: The device is capable of providing an adjustable output voltage down to 0.8V with high accuracy, which is essential for powering today's low-voltage digital circuits.
  • High Efficiency: With its D-CAP2™ mode control, the TPS54334DRCR offers fast transient response and high efficiency across a wide load range, ensuring optimal performance and power conservation.
  • Thermal Management: The device includes an internal soft start to reduce inrush current during startup and thermal shutdown protection to safeguard against overheating.
  • Integrated MOSFETs: The inclusion of high-side and low-side MOSFETs simplifies design and reduces external component count, while also providing continuous load current up to 3A.
  • Compact Package: The TPS54334DRCR is available in a small 10-pin VSON package, which is ideal for space-constrained applications.

Applications

The versatile nature of the TPS54334DRCR makes it suitable for a broad range of applications, including:

  • Point of Load (POL) power supplies
  • Telecommunication equipment
  • Networking equipment such as routers and switches
  • Industrial and automation systems
  • Aftermarket automotive accessories
  • Portable electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS54334DRCR is no exception. It is designed to meet the rigorous demands of modern electronic devices, ensuring a reliable power solution for your application.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8342 $50.0520
130+ $0.7815 $101.5950
200+ $0.7551 $151.0200
285+ $0.7023 $200.1555
370+ $0.6759 $250.0830
465+ $0.6495 $302.0175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 184,008 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess