EN
  • EN
  • DE

CSPESD301

Part No CSPESD301
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description ESD Arrays in CSP 4-Pin CSP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 244448-CSPESD301
Popularity Low
Supply and Demand Status Balance
Family Name CSPESD301
Introduction Date October 10, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CSPESD301 CAD Model

Description

ON Semiconductor CSPESD301 Product Overview

The CSPESD301 is a cutting-edge ESD protection device from ON Semiconductor, designed to safeguard high-speed data lines from electrostatic discharge (ESD) threats. This product is an essential component for modern electronic devices that require reliable protection for sensitive circuits without compromising signal integrity.

Key Features

  • Low Capacitance: The CSPESD301 boasts ultra-low capacitance, typically around 0.2 pF, which is ideal for maintaining signal fidelity in high-speed applications without introducing significant signal distortion.
  • ESD Protection: It offers robust ESD protection, withstanding ESD strikes of ±20 kV (air discharge) and ±12 kV (contact discharge) as per the IEC 61000-4-2 standard, ensuring the safety of the protected device during such events.
  • Small Package Size: Packaged in a space-saving SOD-923, this component is designed for PCBs where space is at a premium, enabling designers to incorporate ESD protection without sacrificing valuable board space.
  • Fast Response Time: The CSPESD301 reacts quickly to ESD events, providing immediate protection to safeguard the integrated circuits in the event of a sudden electrostatic discharge.
  • Low Leakage Current: With a low leakage current of less than 0.05 µA, the device ensures minimal power loss, contributing to the overall energy efficiency of the end product.
  • RoHS Compliant: The product is RoHS compliant, which means it meets the restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Applications

The CSPESD301 is suitable for a wide range of applications, particularly where high-speed data integrity and ESD protection are critical. It is commonly used in:

  • USB 2.0 and 3.0 interfaces
  • HDMI, DisplayPort, and Thunderbolt ports
  • Digital Visual Interface (DVI) connections
  • Serial Advanced Technology Attachment (SATA) and other high-speed data lines

ON Semiconductor's CSPESD301 is an indispensable solution for designers looking to enhance the longevity and reliability of their products by incorporating state-of-the-art ESD protection technology.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess