EN
  • EN
  • DE

CSPESD304R

Part No CSPESD304R
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 244450-CSPESD304R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSPESD304R CAD Model

Description

ON Semiconductor CSPESD304R ESD Protection Diode

The ON Semiconductor CSPESD304R is a cutting-edge Electrostatic Discharge (ESD) protection diode designed to safeguard sensitive electronic components from static electricity and voltage transients. This robust diode is an essential component for modern electronics, providing reliable protection for high-speed data lines and I/O ports against ESD events that can cause irreversible damage to integrated circuits.

Featuring a low clamping voltage and a fast response time, the CSPESD304R is capable of withstanding ESD strikes up to the IEC61000-4-2 Level 4 standard, ensuring devices remain safe even under the most severe conditions. With its ultra-low capacitance, this diode is particularly well-suited for applications that require high signal integrity, such as USB interfaces, HDMI, DisplayPort, and other high-speed data lines.

The CSPESD304R comes in a compact, leadless package, making it an ideal choice for space-constrained applications. Its small form factor enables designers to incorporate ESD protection into their designs without compromising on size, allowing for the creation of sleek, modern electronics without sacrificing robustness and reliability.

Key features of the CSPESD304R include:

  • Low Clamping Voltage: Provides enhanced protection for sensitive circuits by limiting the voltage spike during an ESD event.
  • Low Capacitance: Minimizes signal degradation on high-speed data lines, ensuring signal integrity and optimal performance.
  • Fast Response Time: Quickly reacts to transient events, offering immediate protection against ESD strikes.
  • IEC61000-4-2 Level 4 Protection: Withstands ESD strikes up to 8kV (contact discharge) and 15kV (air discharge), offering high-level protection for electronic components.
  • Compact Footprint: Space-saving design that is ideal for portable and miniaturized electronic devices.

Whether it's for consumer electronics, telecommunications, or industrial applications, the ON Semiconductor CSPESD304R is an excellent choice for engineers looking to enhance the durability and longevity of their products. By integrating this ESD protection diode into your design, you can ensure that your electronic devices can withstand the rigors of everyday use and unexpected electrostatic occurrences.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3107 $59.0330
455+ $0.2553 $116.1615
705+ $0.2472 $174.2760
970+ $0.2391 $231.9270
1,250+ $0.2310 $288.7500
1,680+ $0.2067 $347.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,775 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess