EN
  • EN
  • DE

D45VH10

Part No D45VH10
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 80V 15A TO220
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 15 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 1V @ 800mA, 8A
DC Current Gain (hFE) (Min) @ Ic, Vce 20 @ 4A, 1V
Power - Max 83 W
Frequency - Transition 50MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number D45V
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 583509-D45VH10
Ultra Librarian 3D Model Ultra Librarian D45VH10 CAD Model

Description

Introducing the D45VH10 Power Transistor from ON Semiconductor

The D45VH10 is a robust and efficient power transistor designed by ON Semiconductor, a leader in semiconductor solutions. This high-performance component is engineered to meet the demanding requirements of a wide range of electronic applications. With its superior power handling capabilities and high-speed switching, the D45VH10 is an ideal choice for power amplification and switching applications.

Key Features

  • High Voltage Capacity: The D45VH10 is capable of withstanding high voltages, making it suitable for use in circuits that operate at elevated voltages.
  • High Current Handling: This transistor can handle significant current levels, which is essential for power applications that require a high current flow.
  • Fast Switching Speed: Its fast switching capabilities ensure minimal power loss and improved efficiency in high-frequency operations.
  • Low Saturation Voltage: The low saturation voltage of the D45VH10 helps to reduce power dissipation and improve overall system efficiency.
  • Complementary PNP Type: The D45VH10 has a complementary PNP type available, which allows for easy implementation in push-pull and other complementary configurations.

Applications

The D45VH10 is versatile and can be used in various applications such as:

  • Linear and switching industrial equipment
  • Power regulators and converters
  • Audio amplifiers
  • Motor control circuits
  • Switch-mode power supplies (SMPS)

Reliability and Quality

ON Semiconductor is committed to providing high-quality products, and the D45VH10 is no exception. It is manufactured using state-of-the-art processes to ensure its reliability and longevity in the field. Customers can trust this product to perform consistently over a wide range of operating conditions.

Overall, the D45VH10 from ON Semiconductor is a powerful and reliable component that offers a combination of high voltage and current handling, fast switching, and low power loss. Whether for industrial, audio, or power management applications, the D45VH10 is designed to excel in performance and provide a dependable solution for your electronic circuit needs.

You May Also Be Interested in

NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6999 $59.4915
205+ $0.5740 $117.6700
315+ $0.5567 $175.3605
430+ $0.5382 $231.4260
555+ $0.5209 $289.0995
745+ $0.4666 $347.6170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess