EN
  • EN
  • DE

D45VH10G/D44VH10G

Part No D45VH10G/D44VH10G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 250089-D45VH10G/D44VH10G
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian D45VH10G/D44VH10G CAD Model

Description

Introducing the D45VH10G/D44VH10G Silicon Power Transistors

The D45VH10G and D44VH10G are high-power, high-speed silicon NPN and PNP bipolar junction transistors designed by ON Semiconductor, a leader in energy-efficient innovations. These transistors are specifically engineered to deliver outstanding performance in a wide range of power amplification and switching applications, making them ideal for use in industrial, commercial, and consumer products.

Key Features

  • Voltage & Current Ratings: The D45VH10G (NPN) and D44VH10G (PNP) boast impressive voltage ratings of 80V and current ratings of 10A, ensuring robust operation in demanding circuits.
  • High-Speed Switching: These devices are optimized for high-speed switching, providing quick response times that are essential for power converters, inverters, and other applications requiring fast switching performance.
  • Low Saturation Voltage: The low V<sub>CE(sat) of these transistors minimizes on-state power dissipation, leading to more efficient operation and reduced thermal stress on the device.
  • Complementary Pairs: The complementary NPN and PNP pair allows for convenient implementation of push-pull, H-bridge, and other configurations that require matched transistor types.
  • High Power Dissipation: With a power dissipation rating of 80W, these transistors can handle significant power levels, making them suitable for high-power circuitry.

Applications

The versatility of the D45VH10G and D44VH10G transistors makes them suitable for a wide array of applications, including:

  • Power supply regulators
  • Motor control circuits
  • Audio amplifiers
  • Switching regulators
  • DC-DC converters

Package and Reliability

ON Semiconductor has packaged these transistors in a TO-220AB form factor, which is known for its excellent thermal properties and ease of mounting on printed circuit boards. The robust design ensures a long operational lifespan even under stressful conditions, and the devices meet the stringent quality standards set by ON Semiconductor.

Whether you're designing a new power management system or upgrading an existing one, the D45VH10G and D44VH10G power transistors from ON Semiconductor are an excellent choice for reliable and efficient high-power switching and amplification.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess