EN
  • EN
  • DE

DM74ALS374AN

Part No DM74ALS374AN
Manufacturer ON Semiconductor
Catalog OEM Parts (C - E)
Description Octal 3-STATE D-type-edge-triggered Flip-flops
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025464-DM74ALS374AN
Categories OEM Parts(C-E)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM74ALS374AN CAD Model

Description

Product Overview: DM74ALS374AN by ON Semiconductor

The DM74ALS374AN is a high-performance, octal D-type flip-flop with 3-state outputs, designed and manufactured by ON Semiconductor. This integrated circuit is a crucial component for applications requiring the temporary storage of data and the subsequent transfer of that data upon a triggering event. The device is part of the Advanced Low Power Schottky (ALS) logic family, which is known for its balance of speed and power efficiency.

Key Features

  • Octal D-Type Flip-Flops: The DM74ALS374AN contains eight edge-triggered flip-flops, allowing for the simultaneous storage of eight bits of data.
  • 3-State Outputs: The 3-state outputs enable the device to either drive the data bus or to be disconnected from it, thereby facilitating bus-oriented applications.
  • Edge-Triggered: Data is captured on the low-to-high transitions of the clock input, ensuring precise timing and synchronization with system operations.
  • Buffered Control Inputs: The flip-flops are controlled by two inputs: a Clock (CP) and an Output Enable (OE). These inputs are buffered to lower the drive requirements and provide improved signal integrity.
  • Advanced Low Power Schottky Technology: The ALS technology provides a superior balance between speed and power consumption, making the DM74ALS374AN suitable for high-performance systems with power efficiency requirements.

Applications

The DM74ALS374AN is versatile and can be used in a wide array of applications. It is particularly useful in systems where temporary data storage and bus interfacing are necessary. Common applications include:

  • Temporary data storage
  • Data transceivers
  • System memory
  • Registers
  • Bus drivers

Product Specifications

The DM74ALS374AN is housed in a 20-pin DIP (Dual In-line Package) making it suitable for through-hole mounting. It operates over a wide temperature range and is compatible with standard TTL logic levels. The precise electrical specifications can be found in the detailed datasheet provided by ON Semiconductor.

ON Semiconductor's commitment to quality ensures that the DM74ALS374AN meets the stringent requirements of the electronics industry, making it a reliable choice for designers and engineers looking to incorporate a dependable flip-flop logic device into their systems.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Rockwell
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Holystone
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.5965

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess