EN
  • EN
  • DE

DM74LS156N

Part No DM74LS156N
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 2X1:4 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series 74LS
Package Tube
Product Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 400µA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74LS156
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585251-DM74LS156N
Ultra Librarian 3D Model Ultra Librarian DM74LS156N CAD Model

Description

ON Semiconductor DM74LS156N Dual 2-Line to 4-Line Decoders/Demultiplexers

The ON Semiconductor DM74LS156N is a high-performance integrated circuit designed to address the needs of complex digital systems. This versatile component functions as either a dual 2-line to 4-line decoder or a dual 1-to-4 line demultiplexer, making it an essential building block in a wide range of applications, from simple data routing to more complex address decoding in computer systems.

Constructed with Low Power Schottky (LPS) technology, the DM74LS156N ensures reduced power consumption without compromising on speed. This makes it suitable for use in energy-sensitive designs where both efficiency and high-speed operation are required. The device features two individual decoders, each accepting two binary weighted inputs (A0, A1) and providing four mutually exclusive active LOW outputs (O0 to O3).

Each decoder has its own active LOW Enable input (E), which, when HIGH, forces all outputs of the decoder to be HIGH regardless of the state of the other inputs. This enable function allows for the expansion of decoding lines through the cascading of multiple chips. When used as a demultiplexer, the E input serves as the data input while A0 and A1 are the control inputs which determine the distribution of the data to the four outputs.

The DM74LS156N is housed in a 16-pin DIP (Dual In-line Package), which is widely used and easily integrated into standard breadboards and prototyping boards. Its pin configuration is designed to simplify PCB layout and minimize the need for additional wiring, thus reducing the risk of errors during assembly.

Key features of the DM74LS156N include:

  • Typical power dissipation of 150mW
  • Supply voltage range of 4.75V to 5.25V
  • High noise immunity characteristic of LPS TTL devices
  • Output current capability of 8mA for driving inputs in TTL logic circuits
  • Low input current of 1µA, contributing to its energy-efficient design

ON Semiconductor's commitment to quality ensures that the DM74LS156N meets stringent industry standards for performance and reliability, making it a trusted choice for designers and engineers seeking to create robust digital systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess