EN
  • EN
  • DE

LTC2145IUP-12#PBF

Part No LTC2145IUP-12#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 12BIT 125MSPS 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 125M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 1.7 V to 1.9 V
Digital Supply Voltage 1.7 V to 1.9 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 64-QFN (9x9)
Win Source Part Number 144259-LTC2145IUP-12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2145IUP-12#PBF CAD Model

Description

The LTC2145IUP-12#PBF is a high-performance, low-power, 12-bit, dual-channel Analog-to-Digital Converter (ADC) designed by Linear Technology, now part of Analog Devices. This ADC is capable of sample rates up to 250Msps, making it an ideal choice for demanding applications that require high-speed data acquisition, such as medical imaging, communication systems, and instrumentation.

Key Features

  • Resolution: 12-bit, providing fine detail in the conversion process for high precision applications.
  • Channels: Dual-channel operation allows for simultaneous sampling of two analog signals, enhancing data throughput and system performance.
  • Sampling Rate: Up to 250Msps, enabling the capture of fast transient signals and high bandwidth analog inputs.
  • Power Efficiency: Low power consumption design is ideal for portable and battery-powered applications, where power efficiency is critical.
  • Input Range: Flexible input range options to accommodate a variety of signal levels.
  • Interface: Serial LVDS (Low-Voltage Differential Signaling) outputs for reduced noise and improved signal integrity over long distances.
  • Package: Housed in a compact QFN-64 package, saving board space and simplifying design layouts.
  • Temperature Range: Industrial temperature range, making it suitable for operation in harsh environments.

Applications

  • Medical Imaging Systems
  • High-speed Data Acquisition Systems
  • Communications Infrastructure
  • Instrumentation and Test Equipment
  • Radar and Satellite Systems

The LTC2145IUP-12#PBF ADC incorporates Linear Technology's advanced design techniques to deliver exceptional performance with low jitter and high signal-to-noise ratio (SNR), ensuring accurate and reliable digital representations of analog signals. With its robust feature set and high-speed capabilities, this ADC is a versatile component that addresses the needs of complex and precision-driven applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess