EN
  • EN
  • DE

DTA144EET1G

Part No DTA144EET1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 200MW SC75
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 47k
Resistor - Emitter Base (R2) (Ohms) 47k
Typical Gain (hFE) (Min) 80 @ 5mA, 10V
Max Vce (sat) 250mV @ 300μA, 10mA
Collector Cut-off Current(Max) 500nA
Maximum Power Dissipation 200mW
Mounting SMD (SMT)
Case / Package SC-75, SOT-416
Win Source Part Number 014980-DTA144EET1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTA144EET1G CAD Model

Description

ON Semiconductor DTA144EET1G PNP Transistor

The DTA144EET1G is a high-quality PNP transistor manufactured by ON Semiconductor, known for its reliability and efficiency in various electronic applications. This bipolar junction transistor is designed to offer excellent performance in amplification and switching functions, making it a versatile component for designers and engineers.

Key Features

  • Type: PNP Bipolar Junction Transistor (BJT)
  • Configuration: Single
  • Collector-Emitter Voltage (VCEO): 50 V
  • Collector-Base Voltage (VCBO): 50 V
  • Emitter-Base Voltage (VEBO): 5 V
  • Collector Current (IC): 100 mA
  • Power Dissipation (Pd): 200 mW
  • DC Current Gain (hFE): Min. 100 at 5 mA, 10 V
  • Operating Temperature Range: -55°C to +150°C
  • Mounting Type: Surface Mount
  • Package / Case: SOT-416 (SC-75, SOT-416)
  • Lead-Free Status / RoHS Status: Lead free / RoHS Compliant

Applications

The DTA144EET1G PNP transistor is suitable for a wide range of applications, including but not limited to:

  • Signal processing
  • Power management
  • Load switch
  • Driver circuits
  • Energy-efficient solutions

Product Advantages

The DTA144EET1G transistor stands out due to its built-in bias resistors, which simplify circuit design by reducing component count. This feature enables the device to be used in digital and analog circuits where space is at a premium. Additionally, the transistor's low on-voltage and minimal power consumption make it an ideal choice for portable and battery-powered devices.

Quality and Environmental Compliance

ON Semiconductor is committed to environmental stewardship and ensures that the DTA144EET1G meets the highest standards for quality and environmental compliance. The device is lead-free and RoHS compliant, minimizing the environmental impact and making it suitable for use in environmentally sensitive applications.

With its robust performance and compact form factor, the DTA144EET1G from ON Semiconductor is an excellent choice for designers seeking a reliable PNP transistor for their electronic projects.

You May Also Be Interested in

Infineon Technologies
BCR 112 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 133W H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.0961
Infineon Technologies
BCR 10PN H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 146 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.2911
Rohm Semiconductor
TRANS PREBIAS NPN 0.1A SST3
Lowest to $0.0874
Infineon Technologies
BCR 523 E6433 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1234 $50.5940
870+ $0.1156 $100.5720
1,345+ $0.1117 $150.2365
1,925+ $0.1039 $200.0075
2,500+ $0.1000 $250.0000
3,125+ $0.0961 $300.3125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess