EN
  • EN
  • DE

EC3H02B-TL

Part No EC3H02B-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 0.07A 10V FT=7G / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1056745-EC3H02B-TL
Ultra Librarian 3D Model Ultra Librarian EC3H02B-TL CAD Model

Description

The EC3H02B-TL is a cutting-edge switching diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is renowned for its high-speed switching capability, making it an ideal choice for high-frequency applications. The EC3H02B-TL is engineered to offer designers a perfect balance between fast switching speeds and low leakage current, ensuring efficient performance in a variety of electronic circuits.

The EC3H02B-TL comes in a compact SOD-323 package, which is not only space-saving but also allows for high-density mounting on PCBs, a feature greatly appreciated in modern miniaturized electronic devices. With its small form factor, this diode is particularly suitable for portable and battery-powered applications where space is at a premium and energy efficiency is crucial.

Key Features

  • Fast Switching Speed: The diode's rapid switching response is ideal for high-speed rectification in consumer and industrial electronics.
  • Low Leakage Current: Minimized leakage current contributes to the overall energy efficiency of the electronic system, reducing power loss and enhancing battery life in portable devices.
  • High Reliability: Built to ON Semiconductor's high-quality standards, the EC3H02B-TL offers robust performance and a long operational lifespan.
  • Lead-Free and RoHS Compliant: This product is environmentally friendly, meeting current regulations for hazardous substances in electronic equipment.

Applications

The versatility of the EC3H02B-TL makes it suitable for a wide range of applications. It is commonly used in high-speed switching applications such as switching power supplies, converters, and inverters. Additionally, it is well-suited for use in high-speed logic circuits and other electronic components requiring fast and reliable diode performance. Its low leakage current also makes it an excellent choice for charge pump circuits and voltage multipliers, where efficiency is key.

Technical Specifications

  • Package: SOD-323
  • Reverse Voltage: Specified by the manufacturer's datasheet
  • Forward Current: Specified by the manufacturer's datasheet
  • Switching Speed: Specified by the manufacturer's datasheet
  • Operating Temperature Range: Specified by the manufacturer's datasheet

For detailed technical specifications, refer to the official ON Semiconductor datasheet for the EC3H02B-TL.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess