ON Semiconductor ECH8310-TL MOSFET
The ON Semiconductor ECH8310-TL is a high-performance, P-Channel MOSFET that offers efficient power management for a wide range of applications. This compact and robust semiconductor device is designed to meet the stringent requirements of modern electronic circuits, providing a combination of low on-resistance, high switching speed, and minimal gate charge.
Key Features:
- Device Type: P-Channel MOSFET
- Configuration: Single
- Package: Compact TSMT-6, offering excellent power density
- Drain-Source Voltage (V<sub>DS): -30V, ensuring compatibility with various circuit designs
- Continuous Drain Current (I<sub>D): -6A, suitable for high current applications
- R<sub>DS(on): Very low on-resistance at 4.5V gate drive, enhancing efficiency
- Gate Charge (Q<sub>g): Low, which improves switching performance
Applications:
The ECH8310-TL is ideal for a variety of applications where efficient power control is required. Some of the typical applications include:
- Power management circuits
- Load switching
- Battery management systems
- DC-DC converters
- Portable devices
- Motor control applications
Advantages:
The ECH8310-TL MOSFET from ON Semiconductor stands out due to its exceptional efficiency, reliability, and thermal performance. The device's low on-resistance reduces conduction losses, while its fast switching capabilities minimize switching losses, leading to overall improved power efficiency. Furthermore, the compact TSMT-6 package is designed to save space on PCBs, making it an excellent choice for space-constrained applications.
Quality and Reliability:
ON Semiconductor is known for its commitment to quality, and the ECH8310-TL is no exception. It is manufactured to the highest standards, ensuring reliable performance even under challenging conditions. With its robust design and ON Semiconductor's rigorous testing, this MOSFET is a dependable choice for designers looking to enhance their power management systems.