EN
  • EN
  • DE

ECH8401-TL-E

Part No ECH8401-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 080866-ECH8401-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECH8401-TL-E CAD Model

Description

The ECH8401-TL-E is a high-performance, P-Channel Power MOSFET produced by ON Semiconductor, a leading provider in the semiconductor industry. This product is designed to cater to a wide array of power management applications, offering efficiency and reliability in a compact package.

Key Features

  • Low On-Resistance: The ECH8401-TL-E boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in electronic circuits.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, ensuring that power conversion is both smooth and rapid.
  • Gate Charge: The device has been optimized to have a low gate charge, which minimizes the energy required to turn the MOSFET on and off, further improving the efficiency.
  • Compact Size: Housed in a small flat lead package (SOT-428), the ECH8401-TL-E is designed for space-constrained applications, allowing for high-density mounting on PCBs.
  • Robust Thermal Performance: The product is engineered to handle significant thermal stress, ensuring reliable performance even under high temperature operating conditions.

Applications

The ECH8401-TL-E is versatile and can be used in various applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Load Switches
  • Battery Management Systems
  • Portable Devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The ECH8401-TL-E is built with the company's rigorous standards for quality and reliability, ensuring that it meets the stringent requirements of the electronics industry. Whether you are designing a power supply unit, a portable device, or an automotive application, you can trust the ECH8401-TL-E to perform reliably over its lifespan.

Environmental Compliance

The ECH8401-TL-E complies with RoHS and Halogen-Free standards, reflecting ON Semiconductor's dedication to environmental sustainability and the safety of their customers.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
Intel
Lowest to $1.5165
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
NEC
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3712 $61.8560
12+ $10.1513 $121.8156
18+ $9.8337 $177.0066
25+ $9.5172 $237.9300
32+ $9.1996 $294.3872
43+ $8.2479 $354.6597
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,950 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess